Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
-
Radio Specifications—802.11a
- 5.150–5.850 GHz Operating Frequency
- Orthogonal Frequency Division Multiplexing (OFDM) Modulation
- Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/auto fallback
-
Radio Specifications—802.11b
- 2.4–2.5GHz Operating Frequency
- Direct-Sequence Spread-Spectrum (DSSS) Modulation
- Rates (Mbps): 11, 5.5, 2, 1 w/auto fallback
-
Radio Specifications—802.11g
- DSSS,HR/DSSS, ERP-DSSS, OFDM , ERP-OFDM client access auto fallback
- 2.4–2.5 GHz Operating Frequency
- Orthogonal Frequency Division Multiplexing (OFDM) Modulation
- Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/auto fallback
-
Radio Specifications—802.11n
- 2.4–2.5 GHz & 5.150–5.850 GHz Operating Frequency
- Rates (Mbps): MCS0–MCS23 (6.5Mbps - 300Mbps)
- 4x4 4-Stream Multiple-In, Multiple-Out (MIMO) Radio
- HT20 High-Throughput (HT) Support for 2.4 GHz and 5 GHz
- HT40 High-Throughput (HT) Support for 5 GHz
- A-MPDU and A-MSDU Frame Aggregation
-
Radio Specifications—802.11ac
- 5.150–5.850 GHz Operating Frequency
- 802.11ac Modulation (256-QAM)
- Rates (Mbps): MCS0–MCS9 (6.5Mbps - 1733Mbps), NSS = 1-4.
- 4x4 4-Stream Multiple-In, Multiple-Out (MIMO) Radio
- VHT20/VHT40/VHT80 support
-
Included Mounting Options
- Ceiling Tile flush 15/16” and Wall Mount locking accessory included with AP
-
Mounting
- Desktop
- Ceiling Tile Recessed 15/16”, 3/8”, 9/16” sold as an accessory
- Ceiling Tile flush 3/8”, 9/16” sold as an accessory
- Suspend Mount sold as an accessory
- Plenum Mount sold as an accessory
- Silhouette and Interlude sold as an accessory
-
Antennas
- 12x WiFi internal antennas (4x 2.4 GHz antennas and 8x 5 GHz antennas)
- 1x BLE internal antenna
-
Interfaces
- Two Autosensing 10/100/1000 Base-T Ethernet ports. PoE (Power over Ethernet 802.3af) capability on both the ports for redundancy and high availability
- RJ-45 console port
- Standard USB port
-
Physical
- WxDxH: 8.15” x 8.15” x 2.17” [208mm x 208mm x 55mm]
- Weight: 2.4 lbs (1.1 Kg)
-
Environmental
- Operating: 0 to +40°C, Storage: -40 to +70°C
- Humidity: 95%
-
Environmental Compliance
-
Power Specifications
- IEEE 802.3at PoE Power required for full 4x4:4 MU-MIMO, dual 5 GHz, USB, BLE and 2 Ethernet ports to operate