AC2200, High-Power, Managed WiFi Ethernet Gateway for Gigabit Homes

The ZyXEL EMG3425 is a premium wireless, Gigabit Ethernet gateway ideally suited for FTTH deployments and cable MSOs. It will exceed subscribers’ Wi-Fi expectations with combined dual-band speeds of 2200Mbps over 5GHz 11ac and 2.4 GHz 11n. The latest 802.11ac Wave 2 standard MU-MIMO and Explicit Beamforming technology further maximizes bandwidth utilization to generate sufficient horsepower for demanding applications like video streaming and online gaming to multiple wireless clients. With over 25 years of experience and extensive industry-wide interoperability, ZyXEL offers service providers solid products with reduced deployment times and lasting subscriber experience.

Carrier-class Wi-Fi for Seamless Mobility

The EMG3425 offers dual-band Wi-Fi with performance boosting features that include Multi-User MIMO (MU-MIMO) and Beamforming for simultaneous, lag-free streaming and gaming. Rated at AC2200, the new RGs deliver speeds of up to 1.7 Gbps* over 5 GHz and 450 Mbps* over 2.4GHz. High powered Wi-Fi on both 5 GHz and 2.4 GHz APs extend coverage, unleashing the best wireless experience for homes with a growing number of Wi-Fi devices. In addition, the ability to create multiple Wi-Fi networks with up to 4 SSIDs helps operators easily create separate WLAN networks for video, data and guests.

Triple-Play Powerhouse

The built-in 802.1 q port-based VLAN and DHCP features, advanced QoS and IGMP support enable efficient provisioning of voice, video and data services while maintaining high quality of experience (QoE).

TR-69 Remote Provisioning and Management

The EMG3425 supports TR-69 that simplifies remote configuration, upgrades and management, thereby reducing cost and improving customer satisfaction. The EMG3425 is also firmware upgradable to the latest TR-181 data model which enhances service provider visibility into subscriber's LAN network for improved customer support.

Two-tiered configuration for smart management

The ZyXEL EMG3425 provides two-tiered administration management, so service providers can use two different privilege levels for device configurations. Service providers can retain full manaement privileges while releasing partial administration rights for subscribers via user-friendly configuration portal.

Manufacturer Part Number
EMG3425
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Standard

  • IEEE 802.11b/g/n 2.4 GHz
  • IEEE 802.11a/n/ac 5 GHz
Wireless Transfer Rate
  • Transmit:
    • 450 Mbps* for 2.4 GHz
    • 1733 Mbps* for 5 GHz
  • Receive:
    • 450 Mbps* for 2.4 GHz
    • 1733 Mbps* for 5 GHz
Wireless Security
  • 64/128 bit WEP, WPA/WPA2, WPA-PSK/WPA2- PSK
WLAN Features
  • MU-MIMO Support
  • Auto channel selection
  • Wi-Fi Multimedia (WMM)
  • Wireless scheduling
  • Wireless output power management
  • Multiple SSID up to 4
  • Wi-Fi Protected Setup (WPS)
Firewall
  • Stateful Packet Inspection (SPI)
  • Denial-of-Service (DoS) attack prevention
  • ICMP blocking
Routing
  • IPv4/IPv6
  • NAT
  • Port forwarding
  • WAN connection type: DHCP, PPPoE
  • DHCP option 60/121/125
  • DHCP server on LAN
  • IGMP v1/v2
  • IGMP proxy
  • Dynamic DNS
VPN Pass-through
  • PPTP
  • L2TP
  • IPSec
VLAN
  • 802.1q tag/tag based VLAN
  • VLAN to ETH port mapping
  • Bridged/routed VLAN support
Management
  • Bandwidth management QoS
  • Web GUI (HTTP/HTTPS)
  • TR-069/TR-098
  • SNMP v1/v2c & MIB II
  • Firmware upgrade through GUI/TR-069
  • 2-tier level access and administration
  • Customized factory default
Other
  • Parental control
  • UPnP
  • USB media sharing
Hardware Specifications
  • WAN: One 10/100/1000 Mbps Ethernet RJ-45 port with auto MDI/MDIX support
  • LAN: Four 10/100/1000 Mbps Ethernet RJ-45 ports with auto MDI/MDIX support
    • LED indicators:
    • Power
    • WAN
    • Internet
    • WLAN (2.4 GHz)
    • WLAN (5 GHz)
    • LAN (1 - 4)
    • WPS
    • USB (1 - 2)
  • Internal antenna x 7: 3 for 2.4 GHz; 4 for 5 GHz
  • Button:
    • Power on/off
    • Wireless on/off
    • LED on/off
    • WPS
    • Reset
  • Power 12V DC, 3A
  • Power consumption: 30 watt max
Physical Specifications
  • Item dimensions (WxDxH): 260.4 x 168.6 x 43.5 mm (10.25" x 6.64" x 1.71")
  • Item weight: 590 g (1.3 lb.)
  • Packing dimensions (WxDxH): 280 x 202 x 96 mm (11.02" x 7.95" x 3.78")
  • Packing weight: 1,140 g (2.51 lb.)
Environmental SpecificationsOperating Environment
  • Temperature: 0°C to 40°C (32°F to 104°F)
  • Humidity: 10% to 90% (Non-condensing)
Storage Environment
  • Temperature: -30°C to 70°C (-22°F to 158°F)
  • Humidity: 10% to 95% (Non-condensing)
Package Contents
  • Wireless router
  • Power adapter
  • Ethernet cable
  • Quick start guide