Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
802.11ac Wave 1 and 2 capabilities:
- 1562I: 3 x 3 MIMO with three spatial streams
- 1562E/D/PS: 2 x 2 MIMO with two spatial streams
- Multi- and single-user MIMO
- Maximal ratio combining (MRC)
- 802.11ac beamforming (transmit beamforming)
- 20-, 40-, and 80-MHz channels
- PHY data rates up to 1.3 Gbps (80 MHz in 5 GHz)
- Packet aggregation: A-MPDU (Tx/Rx) and A-MSDU (Tx/Rx)
- 802.11 dynamic frequency selection (DFS)
- Cyclic-shift-diversity (CSD) support
802.11n (and related) capabilities:
- 1562I: 3 x 3 MIMO with three spatial streams
- 1562E/D/PS: 2 x 2 MIMO with two spatial streams
- MRC
- 20- and 40-MHz channels
- PHY data rates up to 600 Mbps (40 MHz with 5 GHz)
- Packet aggregation: A-MPDU (Tx/Rx) and A-MSDU (Tx/Rx)
- 802.11 DFS
- CSD support
Maximum number of nonoverlapping channels:
2.4 GHz
- 802.11b/g: 20 M H z: 3
- 802.11n:
- 20 M H z: 3
- 40 MHz: 1 (future)
5 GHz
- 802.11a: 20 MHz: 27
- 802.11n:
- 802.11ac:
- 20 MHz: 27
- 40 MHz: 13
- 80 MHz: 6
Maximumconducted transmit power:
1562I
- 2.4 GHz: 29 dBm with 3 antennas
- 5 GHz: 29 dBm with 3 antennas
Note: The maximum power setting will vary by channel and according to individual country regulations. Refer to the product documentation for specific details.
Interfaces:
- WAN port 10/100/1000BASE-T Ethernet, autosensing (RJ-45), PoE in
- SFP port (fiber or electrical)
- Management console port (RJ-45)
- Multicolor LED
- DC power input
- Reset button
Uplink options: Ethernet, SFP, and wireless mesh
Dimensions (L x W x D): 1562I: 9.0 x 6.8 x 3.9 in. (22.9 x 17.1 x 9.8 cm)
Weight: 1562I: 5.6 lb (2.5 kg)
Environmental:
Operating temperature:
- –40 to 65°C (–40 to 149°F) ambient air with no solar loading
- –40 to 55°C (–40 to 131°F) ambient air with solar loading
Storage temperature: –40 to 85°C (–40 to 185°F)
Wind resistance:
- Up to 100-mph sustained winds
- Up to 140-mph wind gusts
Environmental ratings:
- IEC 60529 IP67
- NEMA Type 4X
- Icing protection: NEMA 250-2008
- Corrosion: NEMA 250-2008 (600 hours)
- Solar radiation: EN 60068-2-5 (1200 W/m2)
- Vibration: MIL-STD-810
Powering options:
- AC (with AIR-PWRADPT-RGD1=, AC/DC outdoor power adapter)
- 44–57 VDC input
- Universal Power of Ethernet (UPoE), 802.3at
- Cisco power injectors:
- AIR-PWRINJ-60RGD1= (outdoor rated, 60W, with NEMA 5-15 AC plug)
- AIR-PWRINJ-60RGD2= (outdoor rated, 60W, unterminated AC cable)
- AIR-PWRINJ6= (indoor, 802.3at)
Note: If 802.3at Power over Ethernet (PoE) is the source of power, the 1562I radios will shift from 3 x 3 to 2 x 3.
Power consumption: 1562I TBD
Compliance:
Safety
- UL60950, 2nd Edition
- CAN/CSA-C22.2 No. 60950, 2nd Edition
- IEC 60950, 2nd Edition
- EN 60950, 2nd Edition
Immunity
- <= 5 mJ for 6kV/3kA @ 8/20 ms waveform
- ANSI/IEEE C62.41
- EN61000-4-5 Level 4 AC Surge Immunity
- EN61000-4-4 Level 4 Electrical Fast Transient Burst Immunity
- EN61000-4-3 Level 4 EMC Field Immunity
- EN61000-4-2 Level 2 ESD Immunity
- EN60950 Overvoltage Category IV
Radio Approvals
- FCC Part 15.247, 15.407
- FCC Bulletin OET-65C
- RSS-210
- RSS-102
- AS/NZS 4268.2003
- ARIB-STD 66 (Japan)
- ARIB-STD T71 (Japan)
- EN 300 328
- EN 301 893
EMI and Susceptibility
- FCC part 15.107, 15.109
- ICES-003
- EN 301 489-1, -17
Security
- Wireless bridging/mesh
- X.509 digital certificates
- MAC address authentication
- Advanced Encryption Standard (AES)
Wireless Access
- 802.11i, Wi-Fi Protected Access 2 (WPA2), and WPA
- 802.1X authentication, including Extensible Authentication Protocol (EAP) and Protected EAP (EAP-PEAP), EAP Transport Layer Security (EAP-TLS), EAP-Tunneled TLS (EAP-TTLS), EAP-Subscriber Identity Module - (EAP-SIM), and Cisco LEAP
- VPN pass-through
- IP Security (IPsec)
- Layer 2 Tunneling Protocol (L2TP)
- MAC address filtering
Warranty: 1-year limited hardware warranty