Surface Mouse

The perfect partner to your docked device and Surface Keyboard. The metal scroll wheel feels solid under your finger and the shape of the body fits perfectly in your hand.

Meticulously crafted, just like your Surface.

Sculpted for your hand and designed for an elegant work space – Surface Mouse is the perfect partner for Surface, featuring premium precision pointing for exceptional accuracy.

Manufacturer Part Number
WS3-00001
EAN/UPC
0889842103090,889842103090
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface:
Bluetooth® 4.0/4.1 LE

Wireless frequency:
2.4GHz frequency range

Compatibility:
Microsoft Windows® 10 / 8.1 / 8
Microsoft Windows® 10 phone
Mac OS 10.10.5/ 10.11.1/10.11.4
Android 4.4.2-5.0
Host must support Bluetooth® 4.0 or higher

Dimensions:
Length: 115.16 mm
Width: 64.16 mm
Height: 33.76 mm

Weight:
90.9 grams (3.21 ounces) including batteries;(battery weight may vary)

Battery:
2 AAA alkaline batteries (included)

Battery life:
Up to 12 months

Warranty:
1-year limited warranty