Xbox Controller + Cable for Windows

The best controller just got even better Experience the enhanced comfort and feel of the new Xbox Controller, featuring a sleek, streamlined design and textured grip. Enjoy a secure gaming experience through direct USB connection between the controller and your PC. Plug in any compatible headset with the 3.5mm stereo headset jack. And, with Bluetooth® technology, you can play your favorite games on your mobile devices cable-free.

Manufacturer Part Number
4N6-00001
EAN/UPC
0889842121964,889842121964
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1 For PC and Xbox

Works across Microsoft's gaming platforms. Connect with wire on your PC. Play wired or wirelessly on your Xbox delivering a flexible gaming experience.

2 Wired controller

Enjoy a powered and reliable connection with a wired controller. No need to change batteries.

3 Enhanced comfort and feel

Responsive thumbsticks and an enhanced D-pad provide greater precision.

4 Ergonomic design

Grips and contours have been designed to fit your hands more comfortably.

Dimensions

Length: 4.25" / 108mm

Width: 6.10" / 155mm

System requirements

Computer:

Requires a PC that meets the requirements for and has installed one of the following operating systems.

Pentium 300 MHz or higher processor

Memory:

128 MB of RAM

Hard Drive space:

150 MB of available hard disk space

Connectivity:

Powered USB port