0.5m Mini-SAS HD to Mini-SAS HD Cable

Connect storage area network (SAN) devices, hard drives, or other SAS interface devices with this SFF-8644 to SFF-8644 Mini-SAS cable HD. This cable is designed to meet the rigors of the next generation high-performance networks, servers, workstations and desktops, supporting data transfer rates of up to 12 Gbps. Each cable is engineered to utilize the optimal wire gauge and constructed of silver plated solid copper to carry full bandwidth over the entire length of the cable. The focus on quality and performance ensures that the 12Gbps data transfer speed is available to each storage device.

Manufacturer Part Number
54247
EAN/UPC
0757120542476,757120542476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color :Black
  • Length :0.50 Meter
  • UPC :757120542476
  • Warranty :3 Years
  • Vendor :C2G
  • Weight :0.185 LB