Pro Flight Throttle Quadrant

The Multi-Engine Aircraft's Ally

If you like to fly multi-engine aircraft, most flight sim controllers leave you a couple throttles short. The Pro Flight Throttle Quadrant is the solution, providing three extra levers to control even more engines, flaps, gear, spoilers or any other programmable axes you want to assign. In addition, three momentary, two-way toggle switches on the Quadrant's base help create a total of nine programmable commands. A perfect complement to the Throttle Quadrant included in the Saitek Pro Flight Yoke, you can easily add modular controls to your simulator cockpit. Fly with Saitek, the market leader in high-performance flight simulation hardware.

Ideal for Side-by-Side Configuration

Interchangeable lever heads help you create a custom configuration of throttle, flaps, mixture, and prop pitch. Remove the lever tops and then group the controls just how you want them.

Rugged Mounting Hardware

Saitek's Pro Flight Throttle Quadrant is equipped with an adaptable mounting clamp which provides the freedom to configure your kit in any manner you see fit. Whether on top of your desk or clamped to the front, you can securely place the controls exactly where you want them.

Fully Customizable to Meet Your Needs

Saitek's Pro Flight Yoke is the foundation of an authentic flight sim experience and built to harmonize with many other Saitek flight simulation products. Saitek's range of Instrument Panels are modular and interchangeable by design, and can be situated one on top of another or side-by-side. Want the Altimeter above the Compass? Done. Want your Vertical Speed Indicator to the left of your Airborne Direction Finder? Go for it. It's your choice. Easy-to-use mounting brackets provide the means to arrange your flight simulation setup in a configuration only limited by your imagination.

Manufacturer Part Number
945-000032
EAN/UPC
0097855127976,097855127976
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Includes:

  • Saitek Pro Flight Throttle Quadrant with 5.9ft/1.8m USB Connector Cable
  • 2 Desk Clamps
Flight Simulation Software Compatibility:
  • FSX - Flight Simulator X (PC only)
  • X-Plane 10(PC and Mac)
  • Prepar3D® 2.2(PC only)
  • Most Other Flight Simulation Software
Minimum System Requirements:
  • Windows®: 7, 8.1, 10
  • 1x USB 2.0 Port
Compatible with ALL Major Flying Games, Including:
  • Flight Simulator X
  • Flight Simulator 2004
  • X-Plane 10
  • X-Plane 9
  • DCS World
  • DCS: A-10C Warthog
  • DCS: Black Shark 2
  • DCS: UH-1H Huey
  • Lock On: Modern Air Combat (LOMAC)
  • Lock On: Flaming Cliffs 3
  • Lock On: Flaming Cliffs 2
  • Lock On: Flaming Cliffs
  • aerofly FS
  • Take On Helicopters (TKOH)
  • Rise of Flight
  • Arma 3
  • Falcon 4.0: Allied Force
  • Falcon BMS 4.32
  • World of Warplanes
  • War Thunder