Pro Flight Switch Panel for PC

Multiple In-Cockpit Controls

Saitek's Pro Flight Switch Panel is ideal for expanding the number of controls in your flight simulator setup. Attach it to your Saitek Pro Flight Yoke, place it atop your desk, or even mount it to your own custom cockpit setup. Control your landing gear and lights, engine power and other important aircraft functions, all from one compact unit.

5-Position Magneto Dial Ignites Engines

The Switch Panel accommodates a wide range of different aircraft and features a five-setting rotary switch that individually controls the magnetos in your plane's ignition system. The 'R' and 'L' positions activate their respective magneto in each engine, 'BOTH/ALL' activates every magneto, and moving to 'START' engages the starter. Once engaged, the engines and magnetos turn, working in unison to fire at exactly the right time in the ignition process.

Realistic Landing Gear Control with LED Indicators

Bring your plane's landing gear up or down with a satisfying click of an actual control lever. Convenient LEDs provide visual indication of real-time gear status from FSX and Prepar3D. If your flight sim of choice is X-Plane, plugins are available for direct download from our website. Now you can see the exact state of your landing gear with a mere glance at the Switch Panel.

Fully Customizable To Meet Your Needs

Modular and interchangeable, Saitek's range of Instrument Panels can be situated one on top of another or side-by-side. Want the Multi Panel above the Radio Panel? Done. Want your Switch Panel to the left of your Yoke? Go for it. Easy-to-use mounting brackets provide the means to arrange your flight simulation setup in a configuration only limited by your imagination.

Manufacturer Part Number
945-000030
EAN/UPC
0097855127952,097855127952
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Includes:

  • Saitek Pro Flight Switch Panel

Flight Simulation Software Compatibility:

  • FSX - Flight Simulator X (PC only)
  • X-Plane 10(PC and Mac)
  • Prepar3D® 2.2(PC only)

Minimum System Requirements:

  • Windows®: 7, 8.1, 10
  • 1x USB 2.0 Port