Pro Flight Multi Panel for PC

Multi-Instrument Cockpit Panel with Real-Time LED Display

Saitek's Pro Flight Multi Panel is a full autopilot LED display that works in real-time with major flight simulator software. Effectively removing the need to use finicky onscreen controls, the Multi Panel is ready for installation into your Saitek Pro Flight Yoke or custom cockpit rig. An integrated dial incrementally adjusts frequency units for quicker selection of your required frequency. Additional functions also promote easy adjustment of your aircraft's throttle, flaps, and elevator trim.

Simplified Autopilot Adjustments

The full autopilot panel – replete with real-time LED readouts – gives you fingertip control over a multitude of settings within FSX, X-Plane, and Prepar3D software. No longer do you have to zoom into your flight sim's onscreen controls to make modifications. By adding a Multi Panel to your flight sim setup, you can manipulate your aircraft's autopilot settings with physical dials and buttons that immediately trigger in-sim actions.

Extra Controls for Auto Throttle, Flaps, and Pitch Trim

switch provides control of your aircraft's flaps. And for precise control of pitch, a built-in trim wheel – offering just the right amount of resistance – enables you to maintain your desired attitude.

Fully Customizable To Meet Your Needs

Modular and interchangeable, Saitek's range of Instrument Panels can be situated one on top of another or side-by-side. Want the Multi Panel above the Radio Panel? Done. Want your Switch Panel to the left of your Yoke? Go for it. Easy-to-use mounting brackets provide the means to arrange your flight simulation setup in a configuration only limited by your imagination.

Manufacturer Part Number
945-000028
EAN/UPC
0097855127938,097855127938
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Includes:

  • Saitek Pro Flight Multi Panel

Flight Simulation Software Compatibility:

  • FSX - Flight Simulator X (PC only)
  • X-Plane 10(PC and Mac)
  • Prepar3D® 2.2(PC only)

Minimum System Requirements:

  • Windows®: 7, 8.1, 10
  • 1x USB 2.0 Port