Pro Flight X52 Flight System for PC

Closer to Reality

Saitek's X52 defines precise flight simulator operation, employing a multifunction LCD for easy access to an astounding 282 programmable commands. Coordinate your flight plan with clock and stopwatch function, plus an adjustable handle to accommodate a wide range of hand sizes.

Precision Centering Mechanism

A highly accurate centering mechanism ensures the joystick will easily return to the neutral position whenever you need it to. Non-contact technology on the X and Y axes, along with constant spring force, enhance control while increasing durability.

Advanced Grip Adjustment System

A five-position handle adjustment system conforms to your grip style. And to promote maximum comfort during long flights, the joystick's handle also features contours which harmonize with your digits.

3D Twist with Rudder Lock

The joystick's twist rudder controls add another dimension of command to simulated flight. If you prefer more traditional control, a rudder lock switch disables the twist capabilities and confines input to the X and Y axes – ideal for use with Saitek Pro Flight Rudder Pedals (sold separately).

Progressive Throttle with Resistance Adjustment

Boasting detents for afterburner and idle, the throttle unit's progressive functionality improves aircraft response. Yet another customizable feature found on the X52, a tension adjustment dial lets you choose the throttle's resistance to suit the way you fly.

Multifunction LCD Display

The X52's LCD screen - with adjustable backlighting - enables you to view information about your button configurations with only a quick glance.

Powerful Programming Software (PC Only)

After installing downloadable software, you are then free to create custom profiles for different flight sim software. Three mode settings and a pinkie switch provide enhanced programming options for even more control options in your favorite sim.

Manufacturer Part Number
945-000025
EAN/UPC
0097855127907,097855127907
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Includes:

  • X52 Stick Unit with USB Connector Cable
  • X52 Throttle Unit with USB Connector Cable

Flight Simulation Software Compatibility:

  • FSX - Flight Simulator X (PC only)
  • X-Plane 10(PC and Mac)
  • Prepar3D® 2.2(PC only)
  • Most Other Flight Simulation Software

Minimum System Requirements:

  • Windows®: 7, 8.1, 10
  • 1x USB 2.0 Port

Combatible with Most Flight Simulation, Combat Simulation, and Space Simulation Software including:

  • Flight Simulator X
  • Flight Simulator 2004
  • X-Plane 10
  • X-Plane 9
  • Star Citizen
  • Elite Dangerous
  • DCS World
  • DCS: A-10C Warthog
  • DCS: Black Shark 2
  • DCS: UH-1H Huey
  • Lock On: Modern Air Combat (LOMAC)
  • Lock On: Flaming Cliffs 3
  • Lock On: Flaming Cliffs 2
  • Lock On: Flaming Cliffs
  • aerofly FS
  • Take On Helicopters (TKOH)
  • Rise of Flight
  • Arma 3
  • Falcon 4.0: Allied Force
  • Falcon BMS 4.32
  • World of Warplanes
  • War Thunder