Pro Flight Rudder Pedals for PC

Smooth and Accurate Flight Sim Action

Saitek's Pro Flight Rudder Pedals add another layer of realistic control to your flight simulation setup. Control the rudder and toe brakes of your aircraft with your feet – just like actual pilots. These self-centering pedals with adjustable damping are a perfect complement to the Saitek Pro Flight Yoke. Elevate your level of in-sim airplane precision with the Saitek Pro Flight Rudder Pedals.

Precise Rudder and Braking Control

The Rudder Pedals' fluid motion enables accurate command over your aircraft, while differential braking provides independent control of the left and right toe brakes. The foot rests adjust to accommodate a wide range of sizes and include non-slip materials to help keep the pedals on the floor during virtual flight.

Adjustable Tension Dial

Select your own resistance to suit the way you fly. Apply just a little pressure to make the Rudder Pedals respond, or choose to exert more force. A simple twist is all it takes to get you dialed in.

Fully Customizable To Meet Your Needs

Modular and interchangeable, Saitek's range of Instrument Panels can be situated one on top of another or side-by-side. Want the Multi Panel above the Radio Panel? Done. Want your Switch Panel to the left of your Yoke? Go for it. Easy-to-use mounting brackets provide the means to arrange your flight simulation setup in a configuration only limited by your imagination.

Manufacturer Part Number
945-000024
EAN/UPC
0097855127891,097855127891
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Includes:

  • Saitek Pro Flight Pedals

Flight Simulation Software Compatibility:

  • FSX - Flight Simulator X (PC only)
  • X-Plane 10(PC and Mac)
  • Prepar3D® 2.2(PC only)
  • Most Other Flight Simulation Software

Minimum System Requirements:

  • Windows®: XP, Vista, 7, 8, 8.1, 10
  • 2x USB 2.0 Ports

Compatible with ALL Major Flying Games, Including:

  • Flight Simulator X
  • Flight Simulator 2004
  • X-Plane 10
  • X-Plane 9
  • DCS World
  • DCS: A-10C Warthog
  • DCS: Black Shark 2
  • DCS: UH-1H Huey
  • Lock On: Modern Air Combat (LOMAC)
  • Lock On: Flaming Cliffs 3
  • Lock On: Flaming Cliffs 2
  • Lock On: Flaming Cliffs
  • aerofly FS
  • Take On Helicopters (TKOH)
  • Rise of Flight
  • Arma 3
  • Falcon 4.0: Allied Force
  • Falcon BMS 4.32
  • World of Warplanes
  • War Thunder