Fire TV Stick with Alexa Voice Remote

STREAM ON THE
BIG SCREEN

Just plug Fire TV Stick into your HDTV and start streaming in minutes. Use the included Alexa Voice Remote to find the best way to watch across more than 100 channels and apps with universal search. With the fastest Wi-Fi and most accurate voice search of any streaming media stick, shows and movies start faster and stream smoother than ever.

SOME THING'S
ALWAYS ON

With access to Netflix, Hulu, HBO NOW, YouTube, Amazon Video, and more—there are over 300,000 TV episodes and movies ready to stream. Watch live TV (including sports and news) as it happens. Subscription fees may apply.

DESIGN AROUND
YOUR LIFE

Use the Alexa Voice Remote to quickly find what you want to watch. Just say, "Find romantic comedies," and Alexa will show you results from apps like Netflix, Hulu, HBO NOW, and Amazon Video. Want to skip the opening credits? 
Say, "Fast forward a minute," within Amazon Video and Amazon Channels.

Alexa, the brain behind Amazon Echo, doesn't stop there. Just press the microphone button and ask to play music from Pandora, order a pizza from Domino's, and more. New skills are being added all the time.

NO CABLE
NO PROBLEM

Watch TV live with subscriptions to Sling TV, DIRECTV NOW, CBS All Access, and others. Learn how to stream your favorite shows without a cable subscription (internet service required), and find out which apps you need using our interactive guide.

EVEN BETTER
WITH PRIME

Being a Prime Member unlocks thousands of movies and TV episodes, including Amazon Original Series, plus ad-free listening to over two million songs with Amazon Music. From award-winning series Transparent and Mozart in the Jungle to great shows for kids like Tumble Leaf and Creative Galaxy, something is always on.

Manufacturer Part Number
B00ZV9RDKK
EAN/UPC
0848719083781,848719083781
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Fire TV Stick with Alexa Voice Remote

Size: 3.4" x 1.2" x 0.5" (85.9 mm x 30.0 mm x 12.6 mm)
Weight: 1.1 oz. (32.0 g)
Processor: MediaTek Quad-core ARM 1.3 GHz
GPU: Mali450 MP4
Storage: 8 GB internal
Memory: 1 GB
Wi-Fi Connectivity: Dual-band, dual-antenna Wi-Fi supports 2x2 MIMO 802.11a/b/g/n/ac
Bluetooth: Bluetooth 4.1
Voice Support: Yes, with Alexa Voice Remote (included) or free Fire TV Remote App (available for download on Fire, Android, and iOS)
Game Controller Support: Yes, optimized for Amazon Fire TV Game Controller and most games are compatible with other Bluetooth controllers
Cloud Storage: Free cloud storage for all Amazon content
Ports: HDMI output, Micro USB for power only
Audio Support: Dolby Audio, 5.1 surround sound, 2ch stereo, and HDMI audio pass through up to 7.1
Content Formats Supported: Video: H.264 1080p30H.265 1080p30,
Audio: AAC-LC, HE-AACv1 (AAC+), HE-AACv2 (eAAC+), AC3 (Dolby Digital), eAC3 (Dolby Digital Plus), FLAC, MIDI, MP3, PCM/Wave, Vorbis, AMR-NB, AMR-WB
Photo: JPEG, PNG, GIF, BMP
Output Resolution Supported: 720p and 1080p up to 60fps
System Requirements: High-definition television with available HDMI input, Internet connection via Wi-Fi, a power outlet.
TV Compatibility: Compatible with high-definition TVs with HDMI capable of 1080p or 720p at 60/50Hz, including popular HDCP-compatible models from: Hitachi, JVC, LG, Mitsubishi, NEC, Panasonic, Philips, Pioneer, Samsung, Sharp, Sony, Toshiba, Vizio, Westinghouse, and others.
Warranty and Service: 90-day Limited Warranty and service included. Optional 2-year and 3-year Extended Warranty available for U.S. customers sold separately. Use of Fire TV Stick is subject to the terms found here.
Regional Support: Certain services may not be available outside the U.S.
Closed Captioning: Watch videos and TV shows with closed captioning displayed. Captions are not available for all content.
Included in the Box: Fire TV Stick
Alexa Voice Remote
USB cable and power adapter
HDMI extender
2 AAA batteries
Quick Start Guide

Alexa Voice Remote:  

Size: 1.5" x 5.9" x 0.7" (38.4 mm x 150.7 mm x 16.7 mm)
Weight: 2.4 oz (68 g) with batteries / 1.6 oz (45 g) without batteries
Batteries: 2 AAA (included)
Battery life: Up to 12 months battery life with typical use