Carrier 15 Charging Station

Charge, store and secure up to 15 devices. Mount the Carrier 15 Charging Station on a desk or wall to create a secure space for charging Tablets, iPads, Chromebooks, Macbooks, Laptops and more.

  • Large Baskets by LocknCharge make device deployments faster and safer. The Carrier 15 Charging Station is equipped with Large Baskets, allowing it to fit bigger devices. Now you can store and safely distribute 13” Chromebooks, Macbooks, Tablets or iPad devices.
  • Compatible. Includes three Large Baskets by LocknCharge and a Stainless Steel Device Rack for storing any device.
  • Secure. Keep your valuable device investments safe. The combination of welded steel construction, the mounting-kit and a hardened steel padlock, protects your devices while they’re not in use.
  • Efficient charging. The Carrier 15 Charging Station can charge any 15 devices simultaneously, including Chromebooks, Macbooks, Laptops and most Tablets, with or without most cases.
  • Wall or desk mounting. Transform any wall, desk or bench into a secure space for charging mobile devices. The Carrier 15 Charging Station is designed to be flexible and adapt to your surroundings.
  • Lifetime warranty.  LocknCharge products are built to last.
  • Designed to go where other Charging Stations can’t. Baskets by LocknCharge allow you to share and safely distribute the devices that are stored in the Carrier 15 Charging Station, between multiple locations within your business or classrooms. They also enable device users or students to assist in the distribution of devices. The Baskets are interchangeable with LocknCharge Carts that use the same large Basket ecosystem, such as the Carrier 30 Cart™.
  • Are your devices still too big for the Baskets? The Carrier 15 Charging Station also includes a Stainless Steel Device Rack. The Rack is designed to accommodate larger Laptops.
  • Easy cable management. LocknCharge cable management has been simplified so that you can wire an entire Charging Station in minutes. Save time with set up and gain time using your Carrier 15 Charging Station.
  • Secure charging. The externally accessible power outlet means that you can charge your devices while they’re safely locked in the Charging Station. Additionally, the device power packs are securely stored away beneath the curved steel sliding lid and can only be accessed when the Carrier 10 Charging Station is open.
  • Modular syncing (optional). Don’t buy a new Sync and Charge Station, purchase the hand held iQ 16 Sync Charge Box™ which allows you to carry the unit to where syncing is required (sold separately). Contact us for more details.

Manufacturer Part Number
10116
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LocknCharge Product Codes:
10116

External Product Dimensions

Height: 27.9 in.
Length: 13.4 in.
Width: 23.5 in.
Weight: 63.9 lbs