Battery Pack (2,200 mAh)

Compact and Portable

Convenient size for a comfortable grip. Fits snugly into the palm of one hand. Take this lightweight device with you – no matter where you need to go.

Fun Colours

Available in a range of stylish colours – lush black, simple white and cool blue. Take your pick and show off your true colours!

Charge a Variety of Devices

Connect to a range of devices for a simple battery boost. To up your smartphone, tablet and wearables via a convenient USB Cable.

Manufacturer Part Number
EB-PJ200BBEST3
EAN/UPC
0887276184814,887276184814
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery

  • Capacity

    2,100 mAh

  • Typical Capacity (Normal Charge)

    1,250 mAh (1 A), 6.25 Wh

Compatibility

  • Compatible Models

    Universal

General Feature

  • Features

    Battery Pack

  • Packaging Contents

    Battery Pack, USB Cable, Quick Start Guide

Physical specification

  • Cable Length

    0.2 m

  • Dimension (WxHxD)

    33 x 73 x 24 mm

  • Weight

    68 g

Power

  • Input Voltage (Max, Normal Charge)

    5 V

  • Input Current (Max, Normal Charge)

    2 A

  • Output Voltage (Max, Normal Charge)

    5 V

  • Output Current (Max, Normal Charge)

    1 A

Color

  • Color

    Black