EX2300 Ethernet Switch

EX2300 and EX2300-C Ethernet Switches deliver a compact, high-density, cost-effective solution for small network environments where space and power are at a premium. Featuring a small, 1U footprint, the EX2300 and EX2300-C are ideal for access-layer deployments in micro branches, retail and workgroup environments, and converged network access in larger networks.

The EX2300 offers 24 10/100/1000BASE-T ports in a single platform, while the EX2300-C offers 12 10/100/1000BASE-T ports. Both models are available with or without IEEE 802.3af Power over Ethernet (PoE) or 802.3at PoE+ for powering attached network devices. Optional front panel 10GbE uplink ports support connections to higher-layer devices.

Both models support Juniper’s unique Virtual Chassis technology, enabling up to four of the switches to be interconnected and managed as a single device. Both models can also act as satellite devices in a Juniper Junos Fusion Enterprise deployment, which combines large numbers of access switches into a logical management platform.

Manufacturer Part Number
EX2300-48P
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specs: EX2300

Form Factor:

  • Fixed platform
  • Virtual Chassis configuration consisting of up to four switches
  • Junos Fusion Enterprise Satellite device

Dimensions (W x H x D):

  • EX2300: 17.4 x 1.75 x 10.2 in (44.19 x 4.45 x 25.9 cm)
  • 1 rack unit
  • EX2300-C: 10.98 x 1.72 x 9.4 in (279 x 4.4 x 23.9 cm)
  • 1 rack unit

Backplane Speed:

  • EX2300-C: 40 Gbps
  • EX2300: 80 Gbps

Data Rate:

  • EX2300-C-12T/12P: 64 Gbps
  • EX2300-24P/24T: 128 Gbps

Throughput:

  • EX2300-C-12T/12P: 47 Mpps
  • EX2300-24P/24T: 95 Mpps (wire speed)

40GBASE QSFP + Port Densities: N/A

100GBASE CFP Port Densities: N/A

Resiliency:

  • EX2300: Integrated power supply and fans
  • EX2300-C: Fanless design improves MTBF by eliminating moving parts that can fail

Operating System: Junos

Traffic Monitoring: sFlow

QoS Queues / Port: 8

MAC Addresses: 16,000

Jumbo Frames: 9,216 Bytes

IPv4 Unicast / Multicast Routes: 4,096 / 2,048

IPv6 Unicast / Multicast Routes: 2,048 / 1,024

Number of VLANs: 2,048

ARP Entries: 1,024