U338-06N-SATA-B USB 3.0 SuperSpeed to SATA III Adapter Cable, Black

The U338-06N-SATA-B USB 3.0 SuperSpeed to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB port on your laptop or computer. This lets you back up important data, retrieve data from an old hard drive, or store information on an external drive that you can take with you to another computer.This adapter cable supports USB 3.0 data transfer rates up to 5 Gbps. Its UASP (USB Attached SCSI Protocol) feature reduces latency and allows the cable to perform up to 70% faster when connected to a UASP-enabled host controller.Perfect for storing and sharing large files, such as music and video files, the U338-06N-SATA-B is compatible with SATA drives up to 4 TB. Just insert the drive into the 22-pin SATA connector, and attach the built-in USB 3.0 cable to your computer.The U338-06N-SATA-B accepts SATA III (6 Gbps), SATA II (3 Gbps) and SATA I (1.5 Gbps) drives, as well as USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps) transfer speeds. It supports LBA-48 bit (Logical Block Addressing) and USB Mass Storage Class Bulk-Only Transport. No software, drivers or external power supply is required. Compatible with all USB-enabled operating systems.

Features

Quickly Connects a SATA Drive to Your Computer's USB Port

  • Recommended for backing up, retrieving and storing large data files
  • Supports USB 3.0 data transfer rates up to 5 Gbps
  • Features UASP for performance up to 70% faster when connected to UASP-enabled host controller

Compatible with 2.5 in. SATA HDDs and SSDs Up to 4 TB

  • Accepts SATA III, SATA II and SATA I drives
  • Backward compatible with previous USB generations
  • Supports LBA-48 bit and USB Mass Storage Class Bulk-Only Transport

Easy to Use

  • Plug-and-play-no software, drivers or external power supply needed
  • Compatible with all USB-enabled operating systems

Manufacturer Part Number
U338-06N-SATA-B
EAN/UPC
0037332199287,037332199287
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Color: Black


ENVIRONMENTAL

Operating Temperature Range: 50 TO 122 F (10 TO 50 C)
Storage Temperature Range: 32 TO 149 F (0 TO 65 C)


CONNECTIONS

Side A - Connector 1: USB 3.0 A (MALE)
Side B - Connector 1: 22 PIN SATA + POWER (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty