P024-015-GY-HG Power Extension Cord

The P024-015-GY-HG Hospital-Grade Power Extension Cord features a NEMA 5-15P HG plug on one end and a NEMA 5-15R HG receptacle on the other, allowing you to extend the length of your existing hospital-grade power cord by 15 feet. This cord is tested to ANSI/UL 62 and 817, as well as CAN/CSA C22.2 no. 21 and 42 standards, ensuring it’s a safe, reliable power solution for hospital environments. This 15-foot 125V/15A cord features 14 AWG wire, a flexible SJT jacket and fully molded ends for optimum performance.

Features
Safe, Reliable Power Solution for Hospital Environments

  • Extends an existing hospital-grade power cord by 15 ft.
  • Gray hospital-grade NEMA 5-15P HG and NEMA 5-15R HG connectors
  • Conforms to hospital-grade power cord standards
Optimum Construction
  • Tested to ANSI/UL 62 and 817 and CAN/CSA C22.2 no. 21 and 42
  • 14 AWG wire
  • Flexible SJT jacket
  • Fully molded ends
  • 125V/15A rating

Manufacturer Part Number
P024-015-GY-HG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT
Cable Length (ft.)
15
Cable Length (m)
4.6
PHYSICAL
Color
Gray
CONNECTIONS
Side A - Connector 1
NEMA 5-15P
Side B - Connector 1
NEMA 5-15R
CERTIFICATIONS
Certifications
ANSI/UL 62 AND 817, CAN/CSA C22.2 NO. 21 AND 42, RoHS, REACH
WARRANTY
Product Warranty Period (Worldwide)
Lifetime limited warranty