2-Piece Raceway with Base and Cap, 20 Pack, White, 2 m

The N080-D25-2M-WH comes with 20 sets of white two-meter raceway wiring duct—20 bases and 20 caps. The PVC raceway securely encloses your network or other cabling, protects it from damage, and keeps it neat and organized. Self-adhesive tape fastens the bases to any desired surface. The caps slide securely into the channel, locking it in place.

Manufacturer Part Number
N080-D25-2M-WH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
OVERVIEW

Accessories Type: Cable Management Accessories


PHYSICAL

Unit Dimensions (hwd / cm): 2.5 X 1.6 X 20
Unit Weight (kg): 0.36
Color: White


CONNECTIONS

Ports: 0


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty