Culture Plus SC 75 USB CTRL Headset

Dual Connectivity
ACTIVATE THE POTENTIAL OF MOBILITY

When working and communicating in busy and dynamic work environments you need to be mobile and flexible – and so does your headset solution.

The Culture Plus Mobile headsets with dual connectivity, provided via 3.5 mm jack and USB plug, are the ideal and flexible headset solution optimized for you who is managing calls on both smartphone, tablet etc. as well as PC.

Easy on the eyes, gentle on the ear
CONTEMPORARY STYLE AND COMFORT

Eye-catching styling looks good from front-desk to video call. A lightweight headband with leatherette padding and a choice between large acoustic foam ear pads or soft, removable leatherette covers, give you immediate wearing comfort.

The ideal introduction to a new UC culture
FAST ADOPTION FOR SMOOTHER DEPLOYMENT

Using the best tool for the job helps you quickly adapt to new technologies and maximize the potential of your new Unified Communication platform. Culture Plus headsets, with instant wearing comfort, exceptional sound and great styling are an ideal introduction to your new communication culture and help to achieve rapid, sustained user adaption of your UC solution.

Manage calls seamlessly
ERGONOMIC IN-LINE CALL CONTROL UNIT

Designed to make call handling smoother and easier, Culture Plus Mobile headsets include an easy to use in-line call control unit, which puts a range of useful call management features at your fingertips. Now you can answer or end your calls, control the volume, mute your mic and redial last outgoing call - all directly from your headset.

Manufacturer Part Number
507087
EAN/UPC
0615104277410,615104277410
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: black 
Wearing style: Headband 
Connector: 3.5 mm jack and USB 
Frequency response (microphone): 150 Hz – 6,800 Hz (Wideband) 
Frequency response (headphones): 60 Hz – 16,000 Hz 
Microphone: Noise-cancelling 
Sound pressure level (SPL): Max. 113 dB limited by ActiveGard® on USB interface 
Max. 118 dB limited by ActiveGard® on 3.5 mm jack interface 
Cable length: Headset cable length: 1.12 m / 3.67 ft (from headset to 3.5 mm jack) / USB cable length: 1.38 m 
USB cable length: 1.38 m / 4.53 ft (from call control unit to USB plug) 
Cable length in total: 2.5 m / 8.20 ft (from headset with 3.5 mm jack + detachable USB cable) 
Weight: 130 g / 4.59 oz 
Speaker type: Neodymium Magnet Speaker