SSD 960 PRO NVMe M.2 2TB

Experience incredible performance designed for heavy workloads and demanding applications with the high-capacity, highly reliable Samsung 960 PRO SSD. Ideal for high-end PCs and workstations, the 960 PRO boasts a cutting-edge 48-layer Samsung V-NAND-based architecture that delivers next-generation performance in a compact M.2 form factor. Samsung's Magician software solution provides advanced functionality to manage, monitor and optimize drive performance.

Experience next-gen performance

The NVMe™ interface of the 960 PRO supports PCIe® Gen 3 x4 lanes for an enhanced bandwidth and lower latency than SATA SSDs. You can experience massive sequential R/W (read/write) speeds up to 3,500 MB/s and 2,100 MB/s respectively.

Class leading performance & capacity

As a global leader in flash memory, Samsung provides advanced end-to-end integration for our SSDs. The 960 PRO is optimized for performance and capacity, enabling you to store up to 2TB of data on a single NVMe SSD.

Bank on solid reliability

The 960 PRO holds its own by boasting up to 1.2 PBW* for the 2TB capacity model and is backed by a 5-year limited warranty. Dynamic Thermal Guard prevents overheating, protecting your data and ensuring optimal performance.

Manage your drive like magic

The 960 PRO comes with the newly upgraded Magician—an advanced software solution for users to monitor, manage and maintain the drive. Magician provides personalized firmware checking and additional functions tailored for individual user's drives. It even updates the firmware automatically to make sure that the drive's performance stays up to date.

Manufacturer Part Number
MZ-V6P2T0BW
EAN/UPC
8806088540160,0887276185330,887276185330
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

Product Type: NVMe M.2

Usage Application: Yes

Interface: PCIe 3.0 x4, NVMe 1.1

Application

Consumer: Client PCs

Storage

Capacity: 2048 GB (1GB=1 Billionbyte by IDEMA)*

Key Features

Sequential Read Speed: Up to 3,500 MB/sec**

Sequential Write Speed: Up to 2,100 MB/sec**

Random Read Speed

Random Read (4KB, QD32):: Up to 330,000 IOPS (Thread 4)**

Random Read (4KB, QD1):: Up to 14,000 IOPS (Thread 1)**

Random Write Speed

Random Write (4KB, QD32):
Up to 330,000 IOPS (Thread 4)**

Random Write (4KB, QD1):
Up to 50,000 IOPS (Thread 1)**

Controller

Samsung Polaris controller

NAND Flash

Yes

Trim Support

Yes

AES Encryption

AES 256-bit for User Data EncryptionTCG Opal Family Spec and eDrive(IEEE1667) to be supported by FW update

S.M.A.R.T. Support

Yes

GC (Garbage Collection)

Auto Garbage Collection Algorithm

Device Sleep Mode Support

5mW(L1.2)

Internal Storage

Yes

Temperature proof

Yes

General

Power Consumption (W)

Average: Typ. 5.1 Watts, Idle : 1.2W(ASPT off)

Reliability (MTBF)

1.5 Million Hours Reliability (MTBF)

Environmental Specs

Operating Temperature

32ºF - 158ºF

Shock

1500G , duration 0.5m sec, 3 axis

Form Factor

Product

NVMe M.2

Dimensions (W x D x H)

Product

3.15" x 0.87" x 0.09"

Weight

Product

0.02 lb.

Software

Management SW

Magician Software for SSD management

Warranty

Product

5 Year Limited Warranty or 800TBW Limited Warranty