Versa H24 Mid-Tower Chassis

Experience a balance of budget and building with the Thermaltake Versa H24 Mid Tower Chassis. Perfect for the first build or the next one, this affordable chassis provides exceptional cooling performance, tool-free installation and options for air and liquid cooling configurations. Designed for maximum ventilation from top to bottom the Versa H24 is a great choice, at the right price.

Manufacturer Part Number
CA-1C1-00M1NN-00
EAN/UPC
0841163057254,841163057254
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: Versa H24
P/N: CA-1C1-00M1NN-00
Case Type: Mid Tower
Dimension (H x W x D): 429 x 209 x 478mm (16.9 x 8.2 x 18.8 inch)
Net Weight: 4.2 kg / 9.3 lb
Side Panel: No Window
Color: Exterior & Interior : Black
Material: SPCC
Cooling System:
Front (intake): (optional) 120 x 120 x 25 mm x 2
Rear (exhaust): 120 x 120 x 25 mm Turbo fan (1000rpm, 16dBA)
Top (exhaust): (optional) 120 x 120 x 25 mm x 2
Drive Bays:

  • Accessible: 2 x 5.25’’
  • Hidden: 3 x 3.5’’ or 2.5’’, 3 x 2.5’’
Expansion Slots: 7
Motherboards: 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX)
I/O Port: USB 3.0 x 1,USB 2.0 x 1, HD Audio x 1
PSU: Standard PS2 PSU (optional)
LCS Upgradable: Supports 1/2”、3/8”、1/4” water tube
Radiator Support: Rear: 1 x 120mm
Other: CPU cooler height limitation: 155mm
VGA length limitation: 315mm