
Designed to be Powerful
The TL-WR941HP uses independent high power amplifiers and high gain antennas to provide a superior wireless experience.
High Gain External Antennas
High gain antennas boost the reception and sensitivity of the router to create stronger connections over greater distances. This allows the router signal to travel farther and provide stable Internet access for all of your most important connected devices.
Independent High Power Amplifiers
Independent high power amplifiers provide significantly increased output power of up to 1000mw, which is up to 5x transmission power, when compared to a normal router. This ensures that your wireless signal is strong enough to penetrate walls and other obstacles.
Superior Range – Up to 10,000 Square Feet
With its upgraded hardware, the TL-WR941HP easily outperforms standard routers, providing dramatically expanded wireless coverage and connections that are significantly more reliable. You can enjoy high speed Wi-Fi in every part of your home, in your garage, and even in the backyard.
Wall-Penetrating Wi-Fi
The signal from the TL-WR941HP can remain strong, even after it has passed through walls and barriers. This helps to eliminate Wi-Fi dead spots and ensures that your wireless signal will remain stable over longer distances. Now you can enjoy reliable Wi-Fi in even more places.
More than a Router
In addition to serving as a wireless router, the TL-WR941HP can also function as a range extender or wireless access point, providing you with the flexibility you need in any situation.
450Mbps – The Ideal Choice on 2.4GHz
With the 450Mbps wireless speeds on 2.4GHz Wi-Fi band, the TL-WR941HP can work smoothly with almost any bandwidth intensive application including VoIP, HD streaming, or online gaming, without the lag.
Easy Setup and Management
The intuitive web interface and powerful Tether app allow you to set up the routers in minutes. Tether also lets you manage your network settings, including parental controls and access control policies, using any Android or iOS device.
Note:
HARDWARE FEATURES
Interface :