Arctis 3 7.1 Surround Gaming Headset

Arctis 3 Gaming Headset brings pure performance and style, featuring SteelSeries 7.1 Surround Sound. Compatible with PC, Mac, Xbox, PlayStation, Mobile, and VR.

Manufacturer Part Number
61434
EAN/UPC
0813682022716,813682022716
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPEAKER DRIVERS

Neodymium Drivers
40mm
Headphone Frequency Response
20-22000 Hz
Headphone Sensitivity
98db
Headphone Impedance
32 Ohm
Headphone Total Harmonic Distortion
< 3%
Headphone Volume Control
On Ear Cup

MICROPHONE

Microphone Frequency Response

100Hz - 10000Hz
Microphone Pattern
Bidirectional
Microphone Sensitivity
-48 db
Microphone Impedance
2200 Ohm
Microphone Noise Cancellation
Yes
Microphone Location
Retractable
Microphone Mute Toggle
On Ear Cup

CONNECTION

Connector Type

Dual 3.5mm, 3-Pole Plug or Single 3.5mm, 4-Pole Plug via included adapter
Cable Length
3m, 10ft
Cable Material
Rubber
Adapter
Single 3.5mm, 4-Pole Plug
Share Jack
Yes
Detachable Cable
Yes

BOX CONTENT


Arctis 3

Main Cable
Dual 3.5mm Extension Cable
3.5mm 4-Pole Adapter