This Rack Mount UPS provides a backup power source for mission critical equipment in server rooms, data centers, and other vital equipment. It ensures a consistent flow of electricity to help prevent equipment failure and data loss during power failures, brownouts, or other power issues that can occur with power in your building. The USB port allows built in UPS configuration and control, and auto-shutdown features for your computers or servers.
Note:
EAN: 0662919091410
Model: UPS1RM2U1500-1E
Warranty: 3 years
Compliance: Energy Star, RoHS, FCC, TUV, REACH
Package Type: One Color
Package Includes: UPS System, Rack Mount Rails, Tower Mode Feet, USB Cable, Setup Guide, Warranty
Battery Type: Sealed Lead Acid
Outlets: 8 IEC Outlets
Surge Protection: 720 Joules
AC Cord length: 1.83 m
Product Weight: 21.8 kg
Product Dim (L/W/H): 20.08 x 17.25 x 3.47 in (510 x 438 x 88 mm)
Shipping Weight: 23.5 kg
Package Dim (L/W/H): 27.56 x 22.24 x 9.45 in (700 x 565 x 240 mm)