USB 3.1 & eSATA HDD/SSD Docking Station

Connect and access any 2.5"" or 3.5"" SATA hard drive or SSD using this single-drive docking station, over a USB 3.1 Gen 2 (up to 10Gbps) or eSATA connection.

Supports USB 3.1 Gen 2 and eSATA for flexible use

Ideal for IT professionals, the docking station lets you access a SATA solid-state drive or hard drive quickly, for drive imaging, data recovery, and backups.

You can connect through either USB 3.1 Gen 2 or eSATA, and take advantage of the high performance of the latest SSDs and HDDs.

Top-loading design for easy drive access

The dock's vertical drive insertion makes it easy to dock and swap drives from your desktop computer or laptop. You simply insert your SSD or HDD into the drive slot at the top of the docking station, with no tools or trays required. The HDD ejection button allows fast and simple drive removal.

Convenient compatibility

The single-bay docking station comes with a USB Type-A to Type-C cable, for connecting to newer USB-C enabled devices. It also comes with a USB Type-A to Type-B cable, providing backward compatibility with your existing USB 3.0, 2.0 and 1.x devices. An eSATA cable is also included with the dock.

The docking station is also UASP compatible, for enhanced performance.

The SDOCKU313E is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
SDOCKU313E
EAN/UPC
0065030863544,065030863544
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

Bus Type: USB 3.1 Gen 2 & eSATA
Chipset ID: ASMedia - ASM1351
Compatible Drive Types (Type and Rate): SATA
Drive Installation: Removable
Drive Size: 2.5in & 3.5in
Fan(s): No
Interface:

  • USB 3.1 Gen 2
  • eSATA
Number of Drives: 1

Performance

Hot Swap Capability: Yes
Max Drive Capacity: Currently tested with hard drives up to 6TB at 7200 RPM
Trim Supported: Yes
Type and Rate:
  • USB 3.1 Gen 2 - 10 Gbit/s
  • SATA III (6 Gbps)
UASP Support: Yes

Connector(s)

Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Receptacle
Host Connectors:
  • 1 - USB 3.1 USB Type-B (9 pin, Gen 2, 10 Gbps) Female
  • 1 - eSATA (7 pin, Data) Female

Software

OS independent; No software or drivers required

Indicators

LED Indicators: 1 - Power & Activity

Power

Center Tip Polarity: Positive
Input Current: 0.6 A
Input Voltage: 110V-240V AC
Output Current: 2.0 A
Output Voltage: 12 DC
Plug Type: M
Power Source: AC Adapter Included

Environmental

Humidity: 20% ~ 80% RH
Operating Temperature: 5°C to 35°C (41°F to 95°F)
Storage Temperature: -20°C to 50°C (-4°F to 122°F)

Physical Characteristics

Color: Black
Enclosure Type: Plastic
Product Height: 2.6 in [65.2 mm]
Product Length: 5.7 in [145 mm]
Product Weight: 17.6 oz [500 g]
Product Width: 3.7 in [93 mm]

Packaging Information

Shipping (Package) Weight: 30 oz [850 g]

What's in the Box

Included in Package:
  • 1 - USB 3.1 & eSATA HDD/SSD docking station
  • 1 - universal power adapter (NA/JP, EU, UK, ANZ)
  • 1 - 3.3 ft. [1 m] USB-A to USB-B cable
  • 1 - 3.3 ft. [1 m] USB-C to USB-B cable
  • 1 - 3.3 ft. [1 m] eSATA cable
  • 1 - quick-start guide