Antimicrobial Waterproof Desktop Keyboard AKB-235UB

The Adesso® AKB-235UB Antimicrobial Waterproof Desktop Keyboard is designed and ideal for environments such as laboratories, day to day operations in the medical field, research labs etc.. In other words, anywhere dust, germs, or bacteria may be, you will find this keyboard very reliable. The keyboard is easily cleaned with soap and water or disinfectants keeping germs and dust away . It is made with antimicrobial material that protects against germ buildups between washings. The keyboard has a USB interface that easily connects via Plug n Play without having to install specific drivers and you can access various shortcuts such as media and internet shortcuts with the touch of a button. Aside from these incredibly practical and hygienic features, the keyboard is made for smooth and quiet performance.

Features:

Antimicrobial
Housed in a silicone material the AKB-235UB keyboard offers the ability to remove germs and bacteria with soap and water or disinfectants.

Mutlimedia and Internet Hotkey Shortcuts
Control your media player and browse the internet with just one key using the built-in Multimedia and Internet hotkeys for easy access to your favorite media or websites. 

Waterproof
Already protected from oil and dust due to its wrapped silicone material, this keyboard is also meets IPX-7 standard and specifications which means you can submerge your keyboard for 30 min in water as deep as 3 feet. Accidential spills, want to wash and clean your keyboard?- no problem!

Plug N Play
The Adesso AKB-235UB is plug n play which means no driver installations, no extra steps in using your keyboard. Simply plug it into your Windows or Mac based Operating System and it will automatically assign it a driver. Within 30 seconds you are ready to start typing.

Manufacturer Part Number
AKB-235UB
EAN/UPC
0783750007528,783750007528
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Keyboard Layout : 104-Key US Layout
Connection: USB Cable
Key Type: Membrane
Power Source: PC Powered via USB
Indicators: Num Lock, Caps Lock and Scroll Lock
Internet Hotkeys: 5 Keys - (Home, Email, Back, Forward and Search)
Media Hotkeys: 7 Keys - (Play/Pause, Stop, Next Track, Previous Track, Vol Up, Vol Down & Mute)
Dimmensions: 15.56" x 5.5" x .43" (396 x 140 x 11mm)
Net Weight: 1.45 lbs