MultiSync EX241UN-BK Widescreen LCD Monitor

The 24” NEC MultiSync EX241UN is a 4-sided ultra-narrow bezel IPS desktop monitor designed to put your image front and center. This slim, widescreen model features IPSpanel technology with wide viewing angles (178° horizontal/vertical) and ergonomic adjustability and 0.8mm bezels around the entire display. It features a 5-way control button on the back with on-screen display (OSD) indicators for easy adjustment of key settings and the included ControlSync ™ technology allows users to control the settings for up to 25 EX241UN displays in a multi-monitor configuration. Upon establishing one unit as the master, users are able to control many performance attributes of the multi-monitor setup in unison through the single monitor. Its comprehensive input panel includes HDMI, DisplayPort, DVI-D, VGA and 3-port USB 3.0 hub for connecting to the latest display sources.

  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences
  • Full connectivity, including DisplayPort, HDMI, DVI-D and VGA inputs
  • 5-way control button with on screen display makes display adjustments simple
  • Optional human and ambient light sensors (KT-SS1) automatically detect your work conditions to determine the proper display brightness, conserving power
  • ECO Mode™ allows you to manually adjust the display’s brightness to your liking, saving power and reducing your energy costs
  • Dual direction pivot and the image flip feature allow users to arrange the thinnest inactive areas together for nearly seemless images NaViSet Administrator 2: Free software solution that greatly eases administration and management of larger display device installations
  • Compatible with SpectraViewII calibration software and the SVII-EA-KIT calibration kit.

Manufacturer Part Number
EX241UN-BK
EAN/UPC
0805736062373,805736062373
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Technology: AH-IPS
Viewable Image Size: 23.8"
Aspect Ratio: 16:9
Native Resolution: 1920 x 1080
Pixel Pitch: 0.2mm
Pixels Per Inch: 93@ native resolutions
Backlight Type: W-LED
Brightness (typical): 250cd/m2
Contrast Ratio (typical): 1000:1
Viewing Angle (typical): 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
ResponseTime (typical): 6ms
Color Gamut    
NTSC Coverage/Size: 72%
sRGB Coverage/Size: 100%
Displayable Colors: More than 16.7 million
 
Synchronization Range
Horizontal (Analog/Digital): 31.5-83 KHz
Vertical: 56-75 Hz

Input Signal

Video: Analog RGB 0.7 Vp-p/75 Ohms
Sync: Separate Sync: TTL Level (Positive/Negative)
Composite Sync: TTL Level (Positive/Negative)
Composite Sync on Green: (0.3Vp-p negative 0.7Vp-p positive)
 
Input Connectors
DisplayPort, HDMI, DVI-D, VGA 15-pin D-sub
 
Output Connectors
DisplayPort 1.2 (SST / MST)
 
Power Consumption (typical)
On: 19W
Power Savings Mode: 0.3W
 
Physical Specifications
Dimensions (WxHxD)
Net (with stand): 21.2 x 14.6 - 18.5 x 8.0 in. / 537.8 x 369.7 - 469.7 204.3 mm
Net (without stand): 21.2 x 12.2 1.7 in. / 537.8 x 309.9 x 43.5 mm
 
Weight
Net Weight (with stand): 12.3 lbs. / 5.6 kg
Net Weight (without stand): 8.2 lbs. / 3.7 kg
 
VESA Hole Configuration Specifications
100 x 100mm
 
Environmental Conditions
Operating Temperature: 41-95°F / 5-35°C
Operating Humidity: 20-80%
Operating Altitude: 16404 ft. / 5000m
Storage Temperature: 14-140°F / -10-60°C
Storage Humidity: 10-85%
Storage Altitude: 40,000 ft. / 12,192m
 
Environmental Compliance
RoHS: Yes
 
Limited Warranty (parts & labor, including backlight)
3 years
 
Additional Features
Tilt
Swivel
Pivot
Height-adjustable stand
ControlSync
Customize Setting
Integrated speakers
3-port USB 3.0 hub
LED backlit
Auto brightness with optional ambient light and human sensor (KT-SS1)
ECO Mode
Carbon footprint meter
Resettable cost meter
Ultra-narrow bezel
Carrying handle
Rapid Response
Ambix
XtraView
Hot Key
Back side 5 way OSD control button
OSD Lock Out
Cable management
Dynamic Visual Mode (Standard, Text, Movie, Gaming, Photo, Dynamic)
NaViSet software
VESA mount
HDCP
DDC/CI
No Touch Auto Adjust
Plug and Play (VESA DDC2B)
VESA DPMS power management
AccuColor color control
Digital smoothing
Digital controls
ISO 9241-307 Class I
DICOM SIM for IPS models

Ships With
Setup sheet
User manual
Power cord
DisplayPort cable
USB cable
ControlSync cable