The Elo 5551L 55-inch Ultra High Definition (UHD) touchscreen signage display features phenomenal 4K resolution image quality in a slim, integrated package. Designed from the bottom up for retail, hospitality, enterprise, commercial real estate, education, corporate meeting rooms, lobbies and other commercial applications, the large widescreen 5551L offers a bright, 450-nit LED panel, with a high-quality, interactive canvas for attracting and engaging consumers. With a 10-touch ‘tablet-like’ performance, the infrared touchscreen technology provides higher touch sensitivity and brightness in a large 55-inch size.
Thinner & lighter.At 3.5 inches thin, the 5551L is compliant with the ADA requirement of less than 4-inch protrusion for wall-mounted products when used with an Elo low-profile mount.
Integrated touch.Elo’s products are factory-built touch systems with durability built in, not snapped on, preventing any “double bezel” appearance or rattling when touched. The 5551L delivers undistorted display clarity due to use of clear glass with true native 4K resolution, auto-switching between active input sources and RS232C serial control input. Available with infrared touchscreen technology and a traditional bezel construction, the 5551L delivers a sensitive multi-touch tablet-like response..
Processing power.Optional, high-performance Windows® computer modules are available to turn the 5551L into a completely integrated all-in-one computer without the need for any cables or additional mounting hardware.
Note:
Part Number(s)
Infrared (Worldwide) - E268447
Enclosure Color
Black
Touch Technology & Capacity
Infrared - 10 Touch
Diagonal Size
54.6'' diagonal, Active matrix TFT LCD (LED)
Active Area (mm)
47.6" x 26.8" / 1209.6mm x 680.4mm
Aspect Ratio
16:9
Resolution
UHD 3840 x 2160 @ 60Hz
Viewing Angle
Horizontal: ±89° or 178° total / Vertical: ±89° or 178° total
Colors
1073.7 million
Brightness (typical)
LCD Panel: 450 nits
IR: 405
Response Time-total (typical)
6.5 msec
Contrast Ratio
4000:1
On Screen Display
Controls: Menu, Up, Down, Select, Power
Video Settings: Brightness, Contrast, VGA Settings (if available), Clock, Phase, Auto-Adjust, H-position, V-position, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, OSD H-Position, OSD V-Position, Recall Defaults, Video Source
OSD Timer: Change between 5 and 60 seconds
Color Adjust: 9300K, 7500K, 6500K, 5500K and User mode
Color Reference: Standard, Gaming, Movie, Photo, Webcam, Blur
Saturation and Hue: In any mode other than Standard mode
Audio: From Video Source, From Line-in and ECM Line-in
Audio Controls: Mute, Volume up and Down
Video: Choose from VGA, HDMI, DisplayPort, Elo Computer Module
MDC Protocol: IIC or RS232
Black Level: Standard, 5%, 10% and 20% Offset
Light Sensor enable/disable: Sharpness Level
Aspect Ratio: Fill Screen, Fill to Aspect Ratio and Direct Output
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Other Settings: Power Behavior, Tabletop mode, Information, MDC Protocol, Support and Help, System Temperature and Exit
Accessible through switches on the unit's tethered OSD control box.
I/O Ports
Input: AC power, RJ45 Remote Connector, RS232 connector, HDMI, DisplayPort, USB type B, Audio Line In
Output: Headphone Out
Input Video Format
HDCP-capable HDMI on Type A connector, DisplayPort 1.1a connector
Input Video Frequency
Horizontal: 30 – 139.2 KHz
Vertical: 24 - 63 Hz
Audio Input Connector
3.5 mm TRS jack
Audio Input Signal Range
1Vrms max stereo signal (standard PC line out)
Headphone Output Connector
3.5 mm TRS jack
Speakers
Internal 4 x 5W stereo speakers
Power Supply
Internal AC
Input Connector
IEC 60320 C14
Input Voltage
100-240VAC 50/60Hz
Power Consumption (Typical)
Monitor Only
(Typical at 120V at 60Hz): ON: 157 W; SLEEP: 15 W; OFF: 0.7 W
(Typical at 230V at 50Hz): ON: 156 W; SLEEP: 15 W; OFF: 0.8 W
Dimensions
49.8" x 29" x 3.5" / 1267mm x 738mm x 90mm
Shipping Box Dimensions
55.9" x 34.6" x 9.3" / 1420mm x 880mm x 235mm
Weight (Unpackaged)
Monitor Only: 100 lbs / 45.4 kg
Monitor with Computer Module: 105 lbs / 47.6 kg
Weight (Packaged)
Monitor Only: 121 lbs / 55 kg
Monitor with Computer Module: 126 lbs / 57.2 kg
Operating Temperature
Portrait/Landscape Mode: 0° C to 40° C / 32°F to 104°F
Tabletop Mode: 0° C to 35° C / 32°F to 95° F
With OPS module: 0° C to 35° C / 32°F to 95° F
Storage Temperature
-20°C to 50°C / -4°F to 122°F
Humidity
Operating: 20% to 80%
Storage: 10% to 95%
Sealability
Touchscreen sealed to bezel; Touchscreen sealed to LCD
MTBF
50,000 hours demonstrated
Warranty
3-year
Optional Product Coverage
Extended Warranty (North America and EMEA only)
Regulatory approvals and declarations
UL, FCC - Class A, cUL, IC, CB, CE - Class A, C-Tick - Class A, NOM CoC, CCC, China RoHS
With RFID: UL, FCC - Class A, CE - Class A
RFID Supported Protocols
ISO – 14443-A
ISO – 14443-B
ISO – 15693
What's in the Box
QIG, JP Class A Kiosk Info, HDMI cable, DisplayPort cable, USB cable, RS232 cable, 3.5mm audio cable, power cable (NA, EU/KR, UK, AR, CH, and JP plugs), 3-pin to 2-pin adapter for JP power cable, Energy label according to EU Regulation 1062/2010
IDS Optional Accessories
3.4 GHz ECMG2B-i3 without OS - Elo P/N: E001292
3.4 GHz ECMG2B-i3 with Windows 7 - Elo P/N: E001293
3.4 GHz ECMG2B-i3 with Windows 8.1 - Elo P/N: E001294
3.7 GHz ECMG2B-i5 without OS - Elo P/N: E001295
3.7 GHz ECMG2B-i5 with Windows 7 - Elo P/N: E001296
3.7 GHz ECMG2B-i5 with Windows 8.1 - Elo P/N: E001297
4.0 GHz ECMG2B-i7 without OS - Elo P/N: E001298
4.0 GHz ECMG2B-i7 with Windows 7 - Elo P/N: E001299
4.0 GHz ECMG2B-i7 with Windows 8.1 - Elo P/N: E001300
Web Cam Kit - Elo P/N: E688656
NFC Adapter - Elo P/N: E918074
OPS Kit - Elo P/N: E102270
OSD Control Box - Elo P/N: E483757
Replacement Cable Kit - Elo P/N: E000263
Wall Mount Kit - Elo P/N: E248743