Elo 1929LM 19-inch touchscreen monitor delivers an interactive solution for healthcare professionals and patients. The feature rich, 1929LM 19-inch touchscreen monitor offers professional-grade, best-in-class optical performance with Elo’s industry-leading touch technologies that was designed for medical professionals that demand reliability and input flexibility. Compliant with multiple safety and electrical certifications, the clean white design of the 1929LM is equipped with a USB and RS232 combination touch controller, built-in audio amp and speakers, VGA, HDMI, and DisplayPort video connectors and an included adapter for DVI all with a three-year warranty.
Healthcare compliant.The 1929LM is compliant with multiple safety and electrical certification standards, including IEC/EN 60950-1and IEC/EN 60601-1 for safety and EN 55011, EN 55032, EN 55024 and IEC/EN 60601-1-2 (4th Edition) for EMC. Equipped with an LED backlit state-of-the-art LCD panel, the monitor is environmentally friendly with reduced power consumption.
Integrated touch.The 1929LM features your choice of touchscreen technologies, both with single touch. IntelliTouch® surface acoustic wave (SAW) provides stable drift-free touch response, and outstanding image clarity and resolution. AccuTouch® Five-Wire Resistive technology delivers an accurate touch experience for applications that demand reliability and input flexibility.
Functional design.Designed for touch from inception, the 1929LM features a stable stand with tilting functionality, VESA mount, cable management and cable fastening features to prevent accidental disconnection, OSD controls with lockout capability and a IPx1 drip-resistant housing.
Fit for integrating.The Elo 1929LM touchmonitor is an effective solution for System Integrators, Value-Added Resellers and Software Developers to consider integrating into their healthcare applications such as nursing stations, computer-aided therapy, electronic medical record keeping, paperless charting, patient self check-in / registration or point–of-information installations, as well as non-medical applications that benefit from HDMI input, speakers and a pristine image display. And with Elo controlled design, you can expect long product life cycle and availability, important to maintain continuity through all phases of project roll-outs and servicing.
Note:
Part Number(s)
Economy Model:
IntelliTouch Black (Worldwide) - E919832
Enclosure Color
Black
Touch Technology & Capacity
SAW (IntelliTouch® Surface Acoustic Wave) - Single Touch
Diagonal Size
19'' diagonal, Active matrix TFT LCD (LED)
Aspect Ratio
5:4
Active Area (mm)
14.8" x 11.8" / 376.3mm x 301mm
Resolution
1280 x 1024 at 70 Hz
Other Supported Resolutions
VGA: 640 x 350 70Hz; 720 x 400 70Hz; 640 x 480 60Hz, 66Hz, 72Hz, 75Hz
VESA: 800 x 600 56Hz, 60Hz, 72Hz, 75Hz; 1024 x 768 60Hz, 65HZ, 70Hz, 75Hz; 1280 x 1024 60Hz, 75Hz; 1152 x 864 75Hz; 1280 x 960 60Hz
MAC 832 x 624 75Hz
Viewing Angle
Horizontal: ±89° or 178° total / Vertical: ±89° or 178° total
Colors
16.7 million
Brightness (typical)
Economy Model:
LCD panel: 250 nits
IntelliTouch: 225 nits
Response Time-total (typical)
18 msec
Contrast Ratio
Economy Model: 1000:1
On Screen Display
Controls: Menu, Up, Down, Select
Settings: Brightness, Contrast, Phase, Clock, H-Position, VPosition, Auto-Adjust, Maintain Aspect Ratio, Sharpness, Video Source, Color Temperature, OSD Timeout, OSD Language, OSD Rotation, Volume, Mute, Recall Defaults
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Input Video Format
Analog VGA on female DE-15 connector (cable included) HDMI (cable optional) DisplayPort 1.1 (cable optional) DVI-D (via included adapter)
Input Video Frequency
Horizontal: 30 - 83 kHz
Vertical: 50 - 75 Hz
Touch Interface
USB and Serial
Audio Input Connector
3.5mm TRS input jack for Line In audio (PC-99 compliant); 3.5mm TRS input jack for Line Out audio (PC-99 compliant); Built- in audio amp
Power Supply
External DC (Power Brick)
Input Voltage
+12VDC ±5%
Input Connector
Coaxial Power jack (2.5mm pin diameter, 6.4mm barrel diameter)
Power Consumption (Typical)
Economy Model: Monitor no audio - ON: 20W, SLEEP: 2W, OFF: 1.8W; Monitor with audio - ON: 22W
Speakers
Two x 2W internal speakers
Monitor Dimensions (without Stand)
17" x 15.37" x 2" / 432mm x 390.5mm x 50.8mm
Monitor Dimensions (with Stand)
17" x 15.37" x 7.41" / 432mm x 390.5mm x 188.4mm
Shipping Box Dimensions
20.8" x 18.8" x 10.4" / 530mm x 480mm x 265mm
Weight (Unpackaged)
w/ stand: 13.45 lbs / 6.1 kg
w/o stand: 9.48 lbs / 4.3 kg
Weight (Packaged)
22 lbs / 10 kg
Operating Temperature
0°C to 40°C / 32°F to 104°F
Storage Temperature
-20°C to 50°C / -4°F to 122°F
Humidity
Operating: 20% to 80%; Storage: 10% to 90%
Sealability
Touchscreen sealed to bezel; Touchscreen sealed to LCD
MTBF
50,000 hours demonstrated
Mounting Options
VESA 4‐hole 100mm mounting interface on rear of unit
Warranty
3-year
Regulatory Approvals & Declarations
UL - ANSI/AAMI ES60601-1:2005/(R)2012 and A1:2012, C1:2009/(R)2012 and A2:2010/(R)2012 (MOPP), cUL-CAN/CSA-C22.2 No. 60601-1:14 -Edition 3, EN 60601-1:2006 3rd Edition, IEC 60601-1 3rd Edition, UL - UL 60950-1, 2nd edition, cUL - CSA 22.2 No. 60950-1-07, 2nd edition, CE Mark, RoHS, WEEE, EN 60950 -1:2006+A11:2009+ A1:2010+A12:2011, IEC 60950 1:2005(2nd edition) + Am 1:2009, FCC Part 15, Class B, ICES-003: 2004, Class B, EN 55011, Class B, EN 55032, Class B, EN 606000-6-1:2007, EN 60601-1-2 4th Edition, EN 61000-3-2, EN 61000-3-3, V-3/2011.04, Class B, V-4/2010.04, CCC, China RoHS, NRCan (Power Supply), S-Mark (Power Supply), RCM Mark, PSE, VCC, KC Mark, BSMI, EAC
Replacement DC Power Supply
Elo P/N: E448370
AC Power Cable
US medical and EU AC power cables are included with every monitor. North America – Elo P/N: E450339; EMEA – Elo P/N: E690013; China – Elo P/N: E030476; Taiwan – Elo P/N: E637694; Japan – Elo P/N: E849156; 3-pin to 2-pin adapter – Elo P/N: E351985; UK– Elo
Optional IntelliTouch/iTouch Stylus Pen
Stylus pen with rubber tip, designed specifically for use with IntelliTouch or IntelliTouch Plus surface wave touch technologies. Part number D82064-000, available at additional cost.