x2 210 G2 Detachable PC (ENERGY STAR)

Who has time for a device that just does one thing? When work demands flexibility, you need a mobile PC that can keep up. Designed to fit the way field sales force, small businesses, and mobile professionals work, the versatile HP x2 210 Detachable PC gives you five modes for the price of one.

    Manufacturer Part Number
    Y7D34PA#ABG
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    At A Glance

    • An affordable 2 in1 designed to tablet-class thinness, featuring five flexible positions for comfort and productivity
    • Windows 10 Pro or Windows 10 Home, and Windows 10 MSNA
    • Intel® Atom™ x5 Z8350 (up to 1.92 GHz, 2 MB cache, 4 cores)
    • Integrated Intel® HD Graphics
    • 10.1" diagonal WXGA Anti-glare WLED, eDP (1280 x 800) UWVA Ultra-Slim Touch Display
    • Up to 4 GB of memory
    • 0.92 cm (0.36 in) thin for tablet only*
    • Starting weight for Tablet only 0.59 kg (1.30 lbs)
    • Starting Tablet and Keyboard weight 1.2 kg (2.60 lbs)
    • HD Audio with DTS Studio SoundTM, dual speakers and Web camera
    • Up to 128 GB eMMC storage
    • Multitouch gestures enabled for clickpad
    • Security features include fTPM 2.0
    • Wireless connectivity:
      • Intel® 802.11 a/b/g/n/ac (2x2) +Bluetooth® 4.2 Combo
    • Standard commercial 1 year limited warranty. Optional HP Care Packs also available.
    * HP X2 210 G2 is only offered with Keyboard.