AG241QG 60.5cm (23.8”) LCD MONITOR

The AOC AGON AG241QG brings gaming to a new level with a high-speed, 24-inch display. NVIDIA G-Sync, ultra-fast 165Hz refresh rates and 1ms response time eliminate tearing and stuttering for super-smooth action. Playing games at its 2560x1440 resolution introduces a new level of crystal-clear detail.  

To deliver the most comfortable gaming experience, the AGON AG241QG comes with AOC Flicker Free Technology to reduce eye strain and fatigue. Free adjustment of height, tilt and swivel round this up to be the perfect gaming monitor.

Manufacturer Part Number
AG241QG
EAN/UPC
4038986145879
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL FEATURES
Line AOC Gaming
Panel Type TN
Panel Size 23.8" / 60.5 cm
Aspect Ratio 16:9
Brightness 350 cd/m²
Contrast Ratio Dynamic 50M:1
Contrast Ratio Static 1000:1
Pixel Pitch(H) (V) 0.2745
Display Area (H x V) 527.04x296.46
Viewing Angle (CR >= 10) 170/160
Response time 1ms GTG
Color Black Red

SCANNING FREQUENCY

Scanning Frequency H=30~160KHz (DP)/
30~83KHz (other),
V=30~146Hz (DP)/ 50~76Hz
(other)

RESOLUTION

Maximum Resolution 2560x1440@165Hz
Recommended Resolution 2560x1440@165Hz
Colors 16.7 Million
HDCP compatible Yes

CONNECTORS

D-Sub -
DVI -
HDMI 1x
USB 4x USB 3.0
MHL -
DisplayPort 1x

POWER

Power Source 100 - 240V 50/60Hz
Power Consumption On: 35W, Standby: 0.5W,
Off: 0.5W
Zero Power Switch -

OTHER FEATURES

Plug and play Yes
Kensington Lock Yes
Vesa Wallmount 100x100
FlickerFree Yes
Speakers 2W
Regulations Energystar 6
TCO certified

ACCESSORIES
HDMI Cable
Displayport Cable
USB 3.0 Cable
Power Schuko C5 Cable

ERGONOMIC DATA

Pivot Yes
Swivel -20/20
Tilt -3.5/21.5
Height Adjustment 130mm

DIMENSIONS

Product with stand (W×D×H) 554.44x212.91x489 mm
Packaging (W×D×H) 693x184x420 mm
Weight 5.53 kg wo/packaging
7.7 kg w/packaging
Warranty 3 Years
EAN 4038986145879