AG241QX 60.5cm (23.8”) LCD Monitor

The AOC AGON AG241QX brings gaming to a new level with a high-speed, 24-inch display. 144Hz and 1ms response time give you the edge when gaming at a resolution of 2560x1440. This combination guarantees crystal-clear and ultra-smooth images.  Thanks to Adaptive-Sync Technology (FreeSync™ compatible, at a 30-144Hz range), the days of stuttering and tearing are over.

There is no place to hide, because AOC Shadow Control brings light to dark corners without adjusting the rest of the screen, and the Low Input Lag mode guarantees that commands are instantly executed. To deliver the most comfortable gaming experience, the AGON  AG241QX comes with AOC Flicker Free Technology and AOC Low Blue Light mode to reduce eye strain and fatigue. Free adjustment of height, tilt and swivel round this up to be the perfect gaming monitor.

Manufacturer Part Number
AG241QX
EAN/UPC
4038986145862
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL FEATURES
Line AOC Gaming
Panel Type TN
Panel Size 23.8" / 60.5 cm
Aspect Ratio 16:9
Brightness 350 cd/m²
Contrast Ratio Dynamic 50M:1
Contrast Ratio Static 1000:1
Pixel Pitch(H) (V) 0.2745
Display Area (H x V) 527.04x296.46
Viewing Angle (CR >= 10) 170/160
Response time 1ms GTG
Color Black Red

SCANNING FREQUENCY
Scanning Frequency H=30~160KHz (DP)/
30~83KHz (other),
V=30~146Hz (DP)/ 50~76Hz
(other)

RESOLUTION

Maximum Resolution 2560x1440@144Hz
Recommended Resolution 2560x1440@144Hz
Colors 16.7 Million
HDCP compatible Yes

CONNECTORS

D-Sub Yes
DVI Yes
HDMI 2x
USB 4x USB 3.0
MHL Yes
DisplayPort 1x

POWER

Power Source 100 - 240V 50/60Hz
Power Consumption On: 37W, Standby: 0.5W,
Off: 0.5W
Zero Power Switch -

OTHER FEATURES

Plug and play Yes
Kensington Lock Yes
i-Menu Yes
e-Saver Yes
Vesa Wallmount 100x100
FlickerFree Yes
Speakers 3W
Regulations
Energystar 6
TCO certified

ACCESSORIES

VGA Cable
DVI Cable
HDMI Cable
Displayport Cable
Audio Cable
USB 3.0 Cable
Power Schuko C5 Cable

ERGONOMIC DATA

Pivot Yes
Swivel -20/20
Tilt -3.5/21.5
Height Adjustment 130mm

DIMENSIONS

Product with stand (W×H×D) 554.44x212.91x489 mm
Packaging (W×H×D) 693x184x420 mm
Weight 5.53 kg wo/packaging
7.7 kg w/packaging
Warranty 3 Years
EAN 4038986145862