In Ear Headphones CX 3.00 White

Spice up your sound with Sennheiser’s new CX 3.00 earphones which offer amazingly detailed sound reproduction and enhanced bass response in an incredibly small package. The in-ear design reduces ambient noise to a minimum, and the included set of ear-adapters guarantees an individualized fit with four sizes (XS, S, M, L) to choose from. These are the earphones you’ve been looking for. Try them today!

Features

  • Earphones with detailed sound and enhanced bass
  • Optimum fit in the ear canals and high attenuation of ambient noise
  • Elliptical, tangle-free cable
  • Convenient carry case included
  • Available in black, white or red
  • 2 year warranty

What's in the box?

  • CX 3.00 earphones
  • Ear adapter set (XS, S, M, L)
  • Carry case

Manufacturer Part Number
506246
EAN/UPC
0615104257955,615104257955,4044155094930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Data
Color: white
Impedance: 18 Ω
Frequency response (Headphones): 17Hz - 21kHz
Sound pressure level (SPL): 118 dB
THD, total harmonic distortion: <0.5 % (1 kHz, 100 dB SPL)
Jack plug: 3.5 mm angled
Cable length: 1.2 m
Weight: 12 g