Flash Reader

Access data on a wide range of memory cards using your USB-C™ enabled mobile device or computer. Ideal for creative professionals, this multi-card reader/writer saves you time and helps you work more efficiently when working with a wide variety of flash media, letting you quickly transfer and back-up files. It supports SD™ (Secure Digital), microSD™, and CompactFlash® cards, and connects to the USB-C™ port on your tablet, smartphone, laptop or desktop computer.

Fast data transfers to increase workflow efficiency

The multi-card reader makes it easy to offload photos, video, and other files you’ve saved on your memory cards, providing fast access through USB 3.0 (also known as USB 3.1 Gen 1) with file transfer speeds up to 5Gbps. The reader increases workflow efficiency for creative professionals such as photographers and videographers. It helps to increase your productivity by saving you time when offloading raw images or editing video and photos, and backing up files.

The card reader is also backward compatible with USB 2.0, ensuring compatibility with older systems.

Supports a wide variety of flash media for flexible use

This multi-card flash reader gives you the flexibility and convenience of accessing multiple types of memory cards. It gives you read and write access to virtually any format of flash media card from your digital cameras or video cameras, with support for SD, SDHC™ (Secure Digital High Capacity), SDXC™ (Secure Digital Extended Capacity), microSD and CompactFlash cards. You can easily review files or back up and archive data from your smartphone, tablet, laptop or other USB Type-C enabled device. The three memory card slots for SD, microSD, and CompactFlash cards are all hot swappable, for additional flexbility.

Convenient portability

The card reader gives you a portable solution for accessing a wide variety of memory cards anywhere you go. With its small form factor, it fits easily into your pocket, backpack, briefcase or laptop bag. The integrated USB Type-C cable lets you quickly connect to a computer or pack it up quickly when you’re done using it, without having to carry an additional cable with you. The card reader is powered directly from the USB port and supports plug-and-play installation, with no driver or software installation required.

The FCREADU3C is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
FCREADU3C
EAN/UPC
0065030866934,065030866934
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty InformationWarranty: 2 Years
HardwareBus Type: USB 3.0
Chipset ID: Realtek - RTS5309
Interface: USB 3.0
PerformanceMaximum Data Transfer Rate: 5 Gbps
Memory Media Type:

  • SD/MMC (Secure Digital/Multimedia Card) 
  • SDHC (Secure Digital High Capacity) 
  • SDXC (Secure Digital eXtended Capacity) 
  • Micro-SD (Micro Secure Digital) 
  • Micro-SDHC (Micro Secure Digital High Capacity) 
  • Micro-SDXC (Secure Digital eXtended Capacity) 
  • CF (Compact Flash I/II Card) 
Type and Rate: USB 3.0 - 5 Gbit/s
Connector(s)Drive Connectors:
  • 1 - Micro-SD 
  • 1 - SD / MMC 
  • 1 - CF (Compact Flash I/II Card) 
Host Connectors: 1 - USB Type-C (24 pin) USB 3.0 Receptacle
SoftwareOS Compatibility: OS independent; No software or drivers required
Special Notes / RequirementsSystem and Cable Requirements: Available USB port
EnvironmentalHumidity: 5% ~ 90% RH
Operating Temperature: -20°C to 70°C (-4°F to 158°F)
Storage Temperature: -20°C to 75°C (-4°F to 167°F)
Physical CharacteristicsColor: Silver & Black
Enclosure Type: Aluminum and Plastic
Product Height: 0.6 in [14 mm]
Product Length: 2.7 in [68 mm]
Product Weight: 0 oz [0.1 g]
Product Width: 2.5 in [64 mm]
Packaging InformationShipping (Package) Weight: 0.2 lb [0.1 kg]
What's in the BoxIncluded in Package:
  • 1 - multi-card reader and writer 
  • 1 - quick-start guide