1m Internal Mini SAS to SATA Cable - SFF-8643 to 4x SATA

Connect a SAS controller to four SATA drives. This internal mini-SAS to SATA cable provides a cost-saving solution for connecting a SAS or SATA controller to four SATA drives. It’s the perfect replacement for your SFF data-storage cables.

The cable is compatible with 6Gbps SATA drives.

The SAS43SAT1M is backed by StarTech.com's lifetime warranty for guaranteed reliability.

Manufacturer Part Number
SAS43SAT1M
EAN/UPC
0065030866095,065030866095
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-polyester foil
Connector(s)
Connector A: 1 - SFF-8643 (36 pin; Internal HD Mini SAS) Latching Plug
Connector B: 1 - SATA (7 pin; Data) Plug
Physical Characteristics
Cable Length: 3.3 ft [1 m]
Color: Black & Silver
Connector Style: Straight
Product Length: 3.3 ft [1 m]
Product Weight: 1.6 oz [44 g]
Wire Gauge: 30 AWG
Packaging Information
Shipping (Package) Weight: 1.6 oz [44 g]
What's in the Box
Included in Package: 1 - 1 m SFF-8643 to 4x SATA Cable