Voice Tracer DVT8010 Digital Voice Recorder

360° meeting recording

with a light, portable and easy-to-use solution

Capture every meeting in excellent, noise-free audio quality. Simply place the 360° meeting microphone on the table, press record on the remote control and capture all speakers, from every angle.

Superior audio quality

  • 360° recording for perfectly documented meetings
  • Motion sensor for automatic microphone sensitivity adjustment
  • Pre-recording function for never missing a single word
  • MP3 recording for clear playback and easy file sharing

Easy and intuitive experience

  • Large color display for clear recording status information
  • Wireless remote control included for convenient recording
  • Rechargeable li-polymer battery for extra-long recording
  • Plug and play in Windows, macOS and Linux

Designed around you

  • 8 GB memory built-in for up to 88 days of recording
  • MicroSD memory card slot for virtually unlimited recording
  • Robust and ergonomic metal design for extra durability
  • Convenient wire storage for adjusting cable length

Manufacturer Part Number
DVT8010/00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity
Headphones: 3.5 mm
Microphone: 3.5 mm, Built-in microphone, Microphone stereo socket
Micro-SD card socket
USB: High-speed USB 2.0

Display
Type: LCD color display
Backlight
Diagonal screen size: 1.77"/4.5 cm
Resolution: 128 × 160 pixels

Audio recording
Built-in microphone: 3 Mic System, high-sensitivity, HQ Stereo, low-noise microphone
Recording formats: MPEG1 layer 3 (MP3), PCM (WAV)
Recording modes: PCM 1411 kbps, SHQ 192 kbps, HQ 96 kbps, SP 64 kbps, LP 8 kbps
Sample rate: 44,1 kHz (PCM/SHQ), 32 kHz (HQ), 22 kHz (SP), 16 kHz (LP)
Bit rate: 8, 64, 96, 192, 1411 kbps
File overwrite and append mode
Record monitor function
Recording time: 2280 h (LP), 284 h (SP), 190 h (HQ), 90 h (SHQ), 12 h (PCM)
Silent recording mode
Prerecording mode

Sound
Sound enhancement: ClearVoice
Frequency response: 50–20,000 Hz
Signal-to-noise ratio: > 60 dB
Speaker output power: 110 mW
Speaker diameter: 28 mm

Storage media
Built-in memory capacity: 8 GB
Built-in memory type: NAND Flash
Mass storage class compliant

Tuner
Frequency range: 87.5–108 MHz
Station presets: 20
Auto digital tuning
Tuner bands: FM stereo

Music playback
Compression format: MP3, WMA
Equalizer settings: Jazz, Pop, Classic
ID3 tag support
MP3 bit rates: 8–320 kbps
WMA bit rates: 48–320 kbps (44 kHz), 64–192 (48 kHz), stereo

Meeting microphone
Cable length: 2 m/6.5 ft.
Connector: 3.5 mm
Design: boundary layer microphone
Frequency response: 30–18,000 Hz
Impedance: approx. 2.2 kOhm @ 1 kHz
Net weight: 108 g/3.8 oz.
Phantom supply voltage: 1.5 to 5 V/0.5 mA
Product dimensions (W × D × H): 13 × 13 × 1.8 cm/5.1 × 5.1 × 0.7 inch
Sensitivity: -38 dBV
Type: electret condenser microphone

Convenience
Firmware upgradeable
Keypad lock
Multi language: English, French, German, Spanish, Italian, Russian, Polish, Simplified Chinese
Variable playback speed
Voice volume indicator
Voice-activated recording
AutoAdjust+ recording
AutoZoom+ recording: 15 m zoom
Calendar search
Instant one-touch recording
Optimized for notes, conversations, lectures and interviews, meetings

Power
Li-polymer built-in battery
Battery lifetime: up to 50/25 hours in LP record mode (built-in memory / microSD memory card)

System requirements
Free USB port
Operating system: Windows 10/8/7, macOS 10, Linux

Design and finishing
Colour(s): Champagne/silver shadow

Green specifications
Lead-free soldered product

Package contents
Recorder
Meeting microphone
Stereo headphones
Wireless remote control
Carry case
USB cable
Quick start guide

Product dimensions
Product dimensions (W × H × D): 4.5 × 12.5 × 1.8 cm / 1.75 × 4.9 × 0.71 inch
Weight: 85 g / 3.0 oz.
EAN: 0855971006243