FD8166A-N Ultra-mini Fixed Dome Network Camera

VIVOTEK’s FD8166A-N is an ultra-mini IR fixed dome network camera with a tiny diameter of only 90 mm. Due to its compact, intelligent design and affordable price, the FD8166A-N is an ideal indoor surveillance solution that suits a wide variety of applications such as retail, offices, boutiques and other public areas.

Equipped with a 2 megapixel Full HD sensor enabling viewing resolution of 1920x1080 at 30 fps, the FD8166A-N is capable of capturing high-definition images whether in high contrast or low light environments by deploying WDR Enhanced and SNV technology. When combined with VIVOTEK’s Smart Stream II technology, the FD8166A-N can reduce both bandwidth and storage consumption by up to 50%* while retaining the same superb image quality as a Full HD camera. Further, armed with 940nm IR illumination, the FD8166A-N is able to see up to 6 meters in total darkness.

As an all-in-one camera, the FD8166A-N is designed for easy installation and equipped with Power over Ethernet (PoE) functionality, making setup both quick and simple. The FD8166A-N is also completely compatible with VIVOTEK's VAST free 32-channel recording software. With all of these benefits and more, the FD8166A-N is a sure bet to fulfill your surveillance needs.

Key Features

  • 2-Megapixel CMOS Sensor
  • 30 fps @ 1920x1080
  • Real-time H.264 and MJPEG Compression (Dual Codec)
  • SNV (Supreme Night Visibility) for Low Light Conditions
  • Built-in 940nm Invisible IR Illuminators up to 6 M
  • Smart IR Technology to Avoid Overexposure
  • Smart Stream II to Optimize Bandwidth Efficiency
  • WDR Enhanced
  • 3D Noise Reduction
  • Defog
  • Built-in IEEE 802.3af Compliant PoE
  • Built-in MicroSD/SDHC/SDXC Card Slot for On-board Storage
  • Compact and Stylish Design
  • Easy Installation



Manufacturer Part Number
FD8166A-N
EAN/UPC
4712123676524
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Model

FD8166A-N

System Information

CPU

Multimedia SoC (System-on-Chip)

Flash

128 MB

RAM

256MB

Camera Features

Image Sensor

1/2.8" Progressive CMOS

Maximum Resolution

1920x1080 (2M P)

Lens Type

Fixed-focal

Focal Length

f = 2.8 mm

Aperture

F1.8

Field of View

113° (Horizontal)

63° (Vertical)

136° (Diagonal)

Shutter Time

1/5 sec. to 1/32,000 sec.

WDR Technology

WDR Enhanced

Day/Night

Yes

Minimum Illumination

0.05 Lux @ F1.8 (Color)

<0.001 Lux @ F1.8 (B/W), 0 Lux with IR

illumination on

Pan Range

45°

Tilt Range

33° ~ 90°

Pan/Tilt/Zoom

Functionalities

ePTZ:

48x digital zoom

(4x on IE plug-in, 12x built-in)

IR Illuminators

Built-in 940nm IR illuminators, effective up

to 6 meters with Smart IR

On-board Storage

Slot type: MicroSD/SDHC/SDXC card slot

Seamless Recording

Video

Compression

H.264 & MJPEG

Maximum Frame Rate

30 fps @ 1920x1080

In both compression modes

Maximum Streams

4 simultaneous streams

S/N Ratio

47dB

Dynamic Range

70dB

Video Streaming

Adjustable resolution, quality and

constant bitrate control

Smart Stream II

Image Settings

Time stamp, text overlay, flip & mirror;

Configurable brightness, contrast,

saturation, sharpness, white balance,

exposure control, gain, backlight

compensation, privacy masks; Scheduled

profile settings, 3D noise reduction,

video rotation, defog

Audio

Audio Capability

One-way audio

Compression

G.711, G.726

Interface

Built-in microphone

Effective Range

5 meters

Network

Users

Live viewing for up to 10 clients

Protocols

IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP,

R T S P/ R T P/ R TCP, I G M P, S M T P, F T P, D H CP,

NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP,

802.1X, UDP, ICMP, ARP, SSL, TLS

Interface

10 Base-T/100 BaseTX Ethernet (RJ-45)

*It is highly recommended to use standard

CAT5e & CAT6 cables which are compliant

with the 3P/ETL standard.

ONVIF

Supported, specification available at

www.onvif.org

Intelligent Video

Video Motion Detection

Five-window video motion detection

VCA

Line crossing detection, field detection,

loitering detection

*Available per project request.

Alarm and Event

Alarm Triggers

Motion detection, manual trigger,

periodical trigger, system boot, recording

notification, camera tampering detection,

audio detection

Alarm Events

Event notification using HTTP, SMTP, FTP,

NAS server and SD Card

File upload via HTTP, SMTP, FTP, NAS

server and SD card

General

Connectors

RJ-45 cable connector for 10/100Mpbs

Network/PoE connection

LED Indicator

System power and status indicator

Power Input

IEEE 802.3af PoE Class 2

Power Consumption

Max. 4.75 W

Dimensions

Ø 90 x 50 mm

Weight

145.8 g

Safety Certifications

CE, LVD, FCC Class B, VCCI, C-Tick, UL

Operating Temperature

Starting Temperature: 0°C ~ 50°C

(32°F ~ 122°F )

Working Temperature: -10°C ~ 50°C

(14°F ~ 122°F )

Humidity

90%

Warranty

24 months

System Requirements

Operating System

Microsoft Windows 7/Vista/XP/2000

Web Browser

Mozilla Firefox 7~43 (Streaming only)

Internet Explorer 7/8/9/10/11

Other Players

VLC: 1.1.11 or above

Quicktime: 7 or above

Included Accessories

Others

Quick installation guide, warranty card,

screws pack, focus kit

Dimensions