Xeon Tetradeca-core E5-2690 v4 2.6GHz Server Processor Upgrade

Intel® Xeon® Processor E5-2600 Product Family

The Intel® Xeon® processor E5-2600 product family is at the heart of a flexible and efficient data center that meets your diverse needs. These engineering marvels are designed to deliver the best combination of performance, energy efficiency, built-in capabilities, and cost-effectiveness. From virtualization and cloud computing to design automation or real-time financial transactions, you’ll be delighted by better than ever performance and energy efficiency. I/O latency is dramatically reduced with Intel® Integrated I/O, which helps you to eliminate data bottlenecks, streamline your operations, and increase your agility. The Intel® Xeon® processor E5-2600 product family – versatile processors at the heart of today’s data center.

Manufacturer Part Number
T9U79AV
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

  • Vertical Segment : Server
  • Processor Number : E5-2690V4
  • Status : Launched
  • Launch Date : Q1'16
  • Lithography : 14 nm

Performance

  • # of Cores : 14
  • # of Threads : 28
  • Processor Base Frequency : 2.60 GHz
  • Max Turbo Frequency : 3.50 GHz
  • Cache : 35 MB SmartCache
  • Bus Speed : 9.6 GT/s QPI
  • # of QPI Links : 2
  • TDP : 135 W
  • VID Voltage Range : 0

Supplemental Information

  • Embedded Options Available : No
  • Conflict Free : Yes

Memory Specifications

  • Max Memory Size (dependent on memory type) : 1.54 TB
  • Memory Types : DDR4 1600/1866/2133/2400
  • Max # of Memory Channels : 4
  • Max Memory Bandwidth : 76.8 GB/s
  • Physical Address Extensions : 46-bit
  • ECC Memory Supported : Yes

Graphics Specifications

  • Processor Graphics : None

Expansion Options

  • Scalability : 2S
  • PCI Express Revision : 3.0
  • PCI Express Configurations : x4, x8, x16
  • Max # of PCI Express Lanes : 40

Package Specifications

  • Sockets Supported : FCLGA2011-3
  • Max CPU Configuration : 2
  • TCASE : 89°C
  • Package Size : 45mm x 52.5mm

Advanced Technologies

  • Intel® Turbo Boost Technology : 2.0
  • Intel® vPro™ Technology : Yes
  • Intel® Hyper-Threading Technology : Yes
  • Intel® Virtualization Technology (VT-x) : Yes
  • Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
  • Intel® VT-x with Extended Page Tables (EPT) : Yes
  • Intel® TSX-NI : Yes
  • Intel® 64 : Yes
  • Instruction Set : 64-bit
  • Instruction Set Extensions : AVX 2.0
  • Idle States : Yes
  • Enhanced Intel SpeedStep® Technology : Yes
  • Intel® Demand Based Switching : Yes
  • Thermal Monitoring Technologies : Yes
  • Intel® Flex Memory Access : No
  • Intel® Identity Protection Technology : No
  • Intel® AES New Instructions : Yes
  • Secure Key : Yes
  • OS Guard : Yes
  • Intel® Trusted Execution Technology : Yes
  • Execute Disable Bit : Yes



  • ‡This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.