Mini Travel Optical Mouse, Commuter Series - Pink

Go Mini! The Verbatim Mini Travel Optical Mouse works great on the go. The ultra-compact design takes up very little space and is perfect for notebook users. The optical travel mouse features a convenient retractable USB cable – no need to wrap the cord around the mouse or deal with tangles. On a plane, train or in a car, plug this mini mouse into your USB port and start dragging and dropping files. This portable mouse works on any computer with a USB port.

  • Ultra-compact design
  • Retractable USB cable
  • USB 2.0 interface (also compatible with USB 1.1 ports)
  • Verbatim 1-year limited warranty

Manufacturer Part Number
98618
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

Interface: USB 2.0 (also compatible with USB 1.1 ports)

Operating System: Windows XP, Vista, and Windows 7 and higher; Mac OS X 10.1 and higher; Linux kernel 2.6 and higher
 
Specifications
 
Package Includes: Mini Travel Optical Mouse

General Information

Product Number: 98618
Pack Size: 1 Mouse
Brand: Verbatim
Country of Origin: CN
Tariff Code: 8471.49.0000
Warranty: 1-Year Limited Warranty
Minimum Order Qty: 10 (1 Mouse)
Pallet Qty: 360 (1 Mouse)

Product Information
L x D x H (in): 1.10 x 3.03 x 1.69 (2.79 x 7.7 x 4.29 in cm)
Weight: 0.10 lbs ( 0.05 kg )
 
Packaging Information L x D x H (in):  3.66 x 2.83 x 7.95  (9.3 x 7.19 x 20.19 in cm)
Weight: 0.17 lbs ( 0.08 kg )
UPC#: 02394298618 8
 
Master Case Information
L x D x H (in): 13.39 x 14.96 x 10.24 (34.01 x 38 x 26.01 in cm)
Weight: 3.86 lbs ( 1.75 kg )
UPC#: 5002394298618 3