Dual-Band Wireless AC/N Gigabit Ethernet Gateway

Experience Dual-Band Wireless Streaming for Service Optimization

The ZyXEL EMG2926-Q10A is a Dual-Band Wireless AC/N 4-port Gigabit Ethernet Gateway with USB ports designed to enable smoother multimedia streaming taking advantage of the latest AC technology. The EMG2926-Q10A offers concurrent data transfer rates of 450 Mbps at 2.4 GHz and 1300 Mbps at 5 GHz for users to enjoy high speeds across greater distances throughout their homes for maximum wireless coverage. The device also offers StreamBoost™ support that automatically allocates a proper amount of bandwidth to each connected devices without the need to manually set up Quality of Services (QoS) for each device or application.

Ideal home network coverage and extreme performance

Based on the 802.11ac wireless technology with data rates of up to 1750 Mbps, the ZyXEL EMG2926-Q10A is capable of offering actual throughputs as high as the astounding 1300 Mbps—three times the speed of 802.11n technology at the 5 GHz band. It comes with a Gigabit WAN port and four Gigabit Ethernet ports to interoperate with FTTx or cable modems, and its 802.11ac compliance offers a better platform for FTTx and cable infrastructure deployments. The EMG2926-Q10A allows telcos, service providers and cable operators to provide home connectivity without spending the cost to rewire the entire house. The EMG2926-Q10A is also an IPv6-enabled device that works with both the new IPv6 standards as well as the current IPv4 standard.

Concurrent dual-band wireless optimized for different applications

The ZyXEL EMG2926-Q10A features 802.11ac technology to provide the ultimate solution for both speed and coverage demands. The 802.11ac wireless standard with data rates of up to 1750 Mbps provides stable, reliable wireless connections for high-speed data and multimedia applications. The 802.11ac technology empowered the device to eliminate dead zones and to extend coverage while retaining backward compatibility with all Wi-Fi certified devices. Users can browse the Web with the 2.4 GHz band while watching HD video or play online games smoothly at the 5 GHz band while others at home are browsing the Web or checking emails.

Smart QoS for the unparalleled movie, video and gaming experience

The ZyXEL EMG2926-Q10A adopts Smart QoS taking advantage of the intelligent StreamBoost™ feature to allow users to experience high network performance even with a large number of users connected. It prioritizes bandwidth applications to optimize multi-stream HD video, gaming sessions, IP voice services and Web browsing through assigning appropriate bandwidths to each application automatically. It also minimizes the impact from large packets and lower-priority traffics on latency-sensitive tasks to effectively eliminate interruption to online games and video steaming applications.

Auto provisioning and remote management through TR-069

By adopting the TR-069 standard, the ZyXEL EMG2926-Q10A incorporates the TR-069 standard management specifications for service providers to remotely manage and configure the devices without user intervention. Moreover, it offers a “plug-and-play” experience to reduce deployment complexity, operating costs and maintenance expenses for service providers.

Manufacturer Part Number
EMG2926
EAN/UPC
0760559123802,760559123802
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Standard

  • 802.11 b/g/n 2.4 GHz
  • 802.11 a/n/ac 5 GHz

Wireless Transfer Rate
  • Transmit:
    • 450 Mbps* for 2.4 GHz
    • 1300 Mbps* for 5 GHz
  • Receive:
    • 450 Mbps* for 2.4 GHz
    • 1300 Mbps* for 5 GHz

Wireless Security
  • 64/128 bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK

Wireless Features
  • Auto channel selection
  • Wi-Fi Multimedia (WMM)
  • Wireless scheduling
  • Wireless output power management
  • Multiple SSID up to 4
  • Wi-Fi Protected Setup (WPS)
  • Intra-BSS traffic block
  • MAC address filtering

Firewall
  • Stateful Packet Inspection (SPI)
  • Denial-of-Service (DoS) attack prevention
  • ICMP blocking

Routing
  • IPv4/IPv6
  • NAT
  • Port forwarding
  • WAN connection type: DHCP, PPPoE
  • DHCP Option 60/121/125
  • DHCP server on LAN
  • IGMP v1/v2
  • IGMP Proxy
  • Dynamic DNS

VPN Pass-through
  • PPTP
  • L2TP
  • IPSec

Management
  • Web GUI (HTTP/HTTPS)
  • TR-069/TR-098
  • SNMP v1/v2c & MIB II
  • Firmware upgrade through GUI/TR-069
  • 2-tier level access and administration
  • Customized factory default

Other
  • Content filter
  • Parental control
  • UPnP
  • USB media sharing
  • NTP client

Hardware Specifications
  • WAN: One 10/100/1000 Mbps Ethernet RJ-45 port with auto MDI/MDIX support
  • LAN: Four 10/100/1000 Mbps Ethernet RJ-45 ports with auto MDI/MDIX support
  • LED indicators:
    • Power
    • WAN
    • Internet
    • WLAN (2.4 GHz)
    • WLAN (5 GHz)
    • LAN (1 ~ 4)
    • WPS
    • USB (1 ~ 2)
  • Internal antennas
  • Buttons:
    • Power on/off
    • Wireless on/off
    • LED on/off
    • WPS
    • Reset
    • USB eject (2 buttons)
  • Power: 12 V DC, 2 A
  • Power consumption: 20.5 watt max
  • Front Panel
Physical Specifications
  • Item dimensions (WxDxH): 214 x 74 x 165 mm (8.42" x 2.91" x 6.49")
  • Item weight: 460 g (1.01 lb.)
  • Packing dimensions (WxDxH): 273 x 195 x 99 mm (10.75" x 7.68" x 3.9")
  • Packing weight: 1,010 g (2.24 lb.)

Environmental SpecificationsOperating Environment
  • Temperature: 0°C to 40°C (32°F to 104°F)
  • Humidity: 10% to 90% (Non-condensing)

Storage Environment
  • Temperature: -30°C to 70°C (-22°F to 158°F)
  • Humidity: 10% to 95% (Non-condensing)

Certification
  • Safety: CE-LVD, UL
  • EMC: CE, FCC, IC

Package Contents
  • Wireless router
  • Power adapter
  • Ethernet cable
  • Quick start guide
  • Warranty card
  • Support CD

*The maximum wireless data transfer rate is derived from IEEE Standard 802.11 specifications. Actual data transfer rate will vary from network environment including: distance, network traffic, building site materials/construction, interference from other wireless devices, and other adverse conditions.