Multiservice 802.11ac Wired/Wireless Wall Switch

Multiservice 802.11ac dual band concurrent 2 stream Wired/Wireless wall switch

The ZoneFlex H500 is a dual-band dual-concurrent 802.11ac wall mounted wired switch and wireless wall access point in one form factor. The ZoneFlex H500 features integrated 2.4GHz and 5GHZ concurrent radios, five wired Ethernet ports, PoE ouput, and a passthrough feature for devices such as digital phones that require native access to a PBX system. Designed with hotels and multi-dwelling units in mind, the ZoneFlex H500 is easy to mount to an electrical junction box and has a sleek and low-profile form factor.

Superior, Fast Wi-Fi Connectivity
  • 802.11ac 2X2:2 stream dual-band 2.4GHz and 5GHz concurrent connectivity with BeamFlex+ for next generation mobile devices
  • In-room device provides integrated Wi-Fi AP and Ethernet wall switch for a wide range of devices and applications
  • Multiple SSIDs, port-based VLANs support, concurrent IP-based services such as VoIP, IPTV, high-speed Internet access and in-room device connectivity
  • Robust authentication options include: 802.1x, MAC-based, captive portal, LDAP, RADIUS, Active Directory and authentication through an internal user database

Easy to Configure and Deploy

  • Installs into any standard network wall jack
  • Gigabit Ethernet uplink with PoE input (802.3af/at)
  • Requires a single POE cable drop, reducing cabling, switch ports and power sourcing equipment
  • Provides POE out to power devices such as IP-based VoIP phones eliminating the need for more power cords that clutter the environment
  • Passthrough feature allows native connectivity for existing digital phones
  • Can be deployed in standalone mode or centrally managed by the Ruckus vSCG, SmartZone, ZoneDirector or Ruckus FlexMaster systems

Perfect for hotel guest rooms and dormitories

  • Sleek, inconspicuous compact form factor for best aesthetics
  • Front port access eliminates unsightly cabling and disruptive furniture placement

Manufacturer Part Number
901-H510-WW00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Description Dual-band Universal wall mounted 5 port Gigabit Wi-Fi switch
  • Maximum PHY rate 867 Mbps (5GHz) 300 Mbps (2.4GHz)
  • Wi-Fi technology 802.11ac (2.4/5GHz)
  • Concurrent users 100
  • Radio chains:streams 2x2:2
  • BeamFlex gains 2dB
  • Max. interference mitigation 5dB
  • PD-MRC Yes
  • Rx sensitivity -99dBm
  • ChannelFly Yes
  • Smart meshing Yes
  • USB Yes
  • Ethernet ports 5