Signage Solutions Multi-Touch Display

Discover a new level of interaction
with this UltraHD display

Get even closer to your audience than ever before. Fast, precise and extremely durable, its high performance is matched by excellent reliability and functionality.

Supreme audience interaction

  • Experience amazing interactivity with true Multi-Touch
  • 10 points touch
Optimized for public viewing
  • 4K Ultra HD: resolution like you've never seen it before
Innovative solutions for any signage application
  • Play content from 4 separate inputs with QuadViewer
  • Optional OPS Insert to create an all-in-one solution
  • CMND: Take control of your displays
Care about you, your business and your audience
  • Keep your content up and running with FailOver
  • Simplify meetings with FailOver for conferencing
  • SmartPower for energy saving

Manufacturer Part Number
75BDL3010T
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display
•Diagonal screen size: 74.5 inch / 189.3 cm
•Panel resolution: 3840 x 2160
•Optimum resolution: 3840 x 2160 @ 60Hz
•Brightness: 410 cd/m²
•Contrast ratio (typical): 1200:1
•Dynamic contrast ratio: 500,000:1
•Surface treatment: Anti-Glare coating
•Aspect ratio: 16:9
•Response time (typical): 8 ms
•Pixel pitch: 0.429 x 0.429 mm
•Display colors: 1073M
•Viewing angle (H / V): 178 / 178 degree
•Picture enhancement: 3/2 - 2/2 motion pull down, 3D Combfilter, Motion compens. deinterlacing, Progressive scan, 3D MA deinterlacing, Dynamic contrast enhancement
•Panel technology: IPS

Interactivity
•Multi-touch technology: Infrared touch
•Touch points: 10 simultaneous touch points
•Plug and play: HID compliant
•Protection glass: 5 mm tempered safety glass, Anti-Glare, Anti-Reflective

Connectivity
•Video input: DisplayPort (1.2), DVI-D, VGA (Analog D-Sub), Component (RCA), Composite (RCA), HDMI (x3)
•Video output: DisplayPort
•Audio input: Audio Left/Right (RCA), 3.5 mm jack
•Audio output: External speaker connector, 3.5mm jack, SPDIF
•External control: RJ45, RS232C (in/out) 2.5 mm jack, IR (in/out) 3.5 mm jack
•Other connections: USB, OPS, AC-out

Supported Display Resolution
•Computer formats
Resolution
Refresh rate
640 x 480
60, 67, 72, 75Hz
720 x 400
70Hz
800 x 600
60, 72, 75Hz
1024 x 768
60Hz
1280 x 768
60Hz
1280 x 800
60Hz
1280 x 1024
60Hz
1360 x 768
60Hz
1600 x 1200
60Hz
1920 x 1080
60Hz
1920 x 1200
60Hz
3840 x 2160
30Hz
3840 x 2160
60Hz
•Video formats
Resolution
Refresh rate
480p
60Hz
480i
30, 60Hz
576p
50Hz
576i
25, 50Hz
720p
50, 60Hz
1080i
25, 30Hz
1080p
50, 60Hz
3840 x 2160
30Hz
3840 x 2160
60Hz

Convenience
•Placement: Landscape (16/7)
•Signal Loop Through: RS232, IR Loopthrough, DisplayPort
•Network controllable: RS232, HDMI (One Wire), LAN (RJ45)
•Picture performance: Advanced color control
•Picture in picture: PIP
•Screen saving functions: Pixel Shift, Low Brightness
•Keyboard control: Hidden, Lockable
•Remote control signal: Lockable
•Energy saving functions: Smart Power
•Other convenience: Carrying handles
•Ease of installation: Smart Insert

Dimensions
•Bezel width: 29.20 mm
•Set dimensions (W x H x D): 1709.70 x 988.60 x 92.50 mm
•Set dimensions in inch (W x H x D): 67.31 x 38.92 x 3.64 inch
•VESA Mount: 600 x 400, M8
•Product weight: 75 kg
•Product weight (lb): 165.35 lb
•Smart Insert mount: 100 x 100 mm, 100 x 200 mm
Sound
•Built-in speakers: 2 x 10W RMS
Operating conditions
•Temperature range (operation): 5 ~ 40 °C
•Relative humidity: 20 ~ 80 %
•MTBF: 50,000 hour(s)
•Altitude: 0 ~ 3000 m
•Temperature range (storage): -20 ~ 60 °C

Power
•Mains power: 100 ~ 240 VAC, 50/60Hz
•Standby power consumption: <0.5W
•Consumption (Typical): 200 W

Accessories
•Included accessories: AC Power Cord, RS232 cable, USB cable, Remote Control, Batteries for remote control, Quick start guide, User manual on CD-ROM, HDMI cable
•Optional accessories: HDBaseT OPS Receiver (CRD25), IR Light Motion Sensor (CRD41)

Miscellaneous
•On-Screen Display Languages: Arabic, English, French, German, Italian, Japanese, Polish, Spanish, Turkish, Russian, Simplified Chinese, Traditional Chinese, Portuguese
•Regulatory approvals: CE, CCC, UL/cUL, RoHS, C-Tick, FCC, Class A, GOST
•Warranty: 3 year warranty

Multimedia Applications
•USB Playback Audio: AAC, AIF, AIFF, ASF, LPCM, M3U, M4A, MP3, MP4, WAV, WMA
•USB Playback Picture: BMP, GIF, JPEG, JPG
•USB Playback Video: M2TS, M4V, MK3D, MKV, MP4, MPEG, MPG, MTS, TS, TTS, VOB, WMV