Half-Width 16-Port Non-Blocking 100GbE Open Ethernet Switch System

Half-Width 16-port Non-blocking 100GbE Open Ethernet Switch System

The SN2100 switch provides a high density, side-by-side 100GbE switching solution which scales up to 64 25GbE ports in 1RU for the growing demands of today’s database, storage, data centers environments.

The SN2100 switch is an ideal spine and top of rack (ToR) solution, allowing maximum flexibility, with port speeds spanning from 10Gb/s to 100 Gb/s per port and port density that enables full rack connectivity to any server at any speed. The uplink ports allow a variety of blocking ratios that suit any application requirement.

Powered by the Spectrum ASIC and packed with 16 ports running at 100GbE, the SN2100 carries a whopping switching capacity of 3.2Tb/s with a landmark 4.8Bpps processing capacity in a compact 1RU form factor.

Manufacturer Part Number
MSN2100-CB2RC
EAN/UPC
7290108483505
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

POWER SPECIFICATIONS

  • Typical Power with passive cables (ATIS): 94.3W
  • Input Voltage Range: 100-240VAC

PHYSICAL CHARACTERISTICS

  • Dimensions: 1.72”(43.8mm)Hx7.87”(200mm) Wx20”(508mm)D
  • Weight: 4.540kg(10 LB)

SUPPORTED MODULES AND CABLES

  • QSFP28, SFP28 short and long range optics
  • QSFP28 to QSFP28 DAC Cable
  • QSFP breakout cables 100GbE to 4x25GbE and 40GbE to 4x10GbE DAC, Optical
  • QSFP breakout cables 100GbE to 2x50GbE DAC, Optical
  • QSFP AOC