EH331 DLP Projector

Bright, Full HD 1080p and portable

  • Bright 1080p projector – 3300 ANSI Lumens
  • Easy connectivity - HDMI, VGA, 2W speaker
  • Low ownership costs - up to 10,000 hours² lamp life
  • Lightweight and portable
Project bright presentations in Full HD 1080p effortlessly any time on day. Designed for meeting rooms and classrooms, the EH331 boasts high brightness, long lamp life and energy-saving features to provide you with a low overall cost of ownership.

This projector is easy to connect to with multiple inputs and a built-in speaker. Perfect for connecting a laptop, PC or Blu-ray player for clear projected images with sound. Portable and lightweight projector can be installed or taken on the move for off-site meetings with the optional carry bag (sold separately).

Manufacturer Part Number
EH331
EAN/UPC
0796435440114,796435440114
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” 1080p DC2 DMD chip DLP® Technology by Texas Instruments
Native Resolution: 1080p 1920 x 1080
Brightness: 3300 ANSI Lumens
Contrast Ratio: 22,000:1
Lamp Life2 Eco+/Dynamic/Eco/Bright/Education cycle: 8000/7000/6000/5000/10000 (hrs)
Throw Ratio 3: 1.48 - 1.62:1
Zoom Type: 1.1x Manual, 0.8 - 2.0 Digital
I/O Connectors: HDMI (1.4a 3D support), VGA (YPbPr/RGB), Composite, Audio In 3.5mm, Audio Out 3.5mm, RS232, USB service
Speaker (Watts): 2W
Keystone Correction: ± 40° Vertical
Weight: 6.8 lbs (3.1 kg)
Dimensions (W x H x D): W 11.73" x D 9.05" x H 3.79"
Aspect Ratio: 16:9 Native, 4:3 Compatible
Offset: 115%
Projection Screen Size: 0.71 - 7.75m (27.88" - 305.3") Diagonal 16:9
Projection Distance: 3.28'–32.8' (1.0–10 m)
Projection Lens: F/2.5~2.6; f=21.86~24mm
Uniformity: 70%
Maximum Resolution: 1920x1200 WUXGA
Computer Compatibility: WUXGA, UXGA, SXGA+, WXGA+, WXGA, SXGA, XGA, SVGA, VGA resized, VESA, PC and Mac compatible
Video Compatibility: PAL (B, D, G, H, I, M, N, 576i/p), NTSC (M, 4.43/3.58 MHz, 480i/p), SECAM (B, D, G, K, K1, L) HD (1080i, 720p)
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modeling systems. 3D TV broadcast systems, (SKY in the UK), Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Side-by-Side:1080i50 / 60, 720p50 / 60
Frame-pack: 1080p24, 720p50 / 60
Over-Under: 1080p24, 720p50 / 60
Horizontal Scan Rate: 15 - 91kHz
Vertical Scan Rate: 25 - 85Hz (120Hz for 3D)
Displayable Colors: 1073.4 Million
Noise Level (Eco mode): 29dB
Power Supply: AC input 100–240V, 50–60Hz, auto-switching
Power Consumption: 230W Typical ( Bright mode), 253W Max (Bright mode), 190W Typical (Eco+ mode), 209W Max (Eco+ mode)
Lamp Type: 195W
Operating Conditions: 5°C - 40°C, Max. Humidity 85%, Max. must manually switch to high altitude mode @ 5000 feet & above (using OSD)
Security: Security bar, Kensington lock, password protection
On Screen Display: 26 Languages: English, German, French, Italian, Spanish, Portuguese, Swedish, Dutch, Norwegian/Danish, Polish, Russian, Finnish, Greek, Hungarian, Czech, Arabic, Traditional Chinese, Simplified Chinese, Japanese, Korean, Thai, Turkish, Farsi, Vietnamese, Romanian, Indonesian
Standard Accessories: AC power cord, VGA cable, remote control, battery, quick start card, CD user manual
Optional Accessories: DLP® Link™ 3D glasses, wireless, ceiling mount
Optional Wireless: Yes
Warranty: 1 Year
RoHS: Compliant
Warranty: 1 Year Limited Warranty / 90 Days Lamp

1Lamp based projectors brightness and lifetime will vary depending on selected projector mode, environmental conditions and usage. As is common with all lamp based projectors, brightness will decrease over the lamp lifetime. LED projectors do not have a replaceable lamp and the brightness does not decay significantly over the product lifetime.

2Typical lamp life achieved through testing. Will vary according to operational use and environmental conditions

3 +/- 5% tolerance