65" Full-HD interactive touch screen
The Avocor™ 65” full HD 1080p resolution VTF touch screen includes a builtin intel quad core processor running Windows 10 operating system. This allows you to access, manage and create content, use familiar software packages, browse the Internet and gain access to the Windows store, all in a safe and familiar environment.
The Avocor VTF series incorporates revolutionary InGlass™ touch technology that can precisely recognise the size of the object touching it, and can easily differentiate between a pen, finger, eraser or palm. Experience superb performance whilst writing with the 3mm tipped passive stylus.
The durable, sleek, professional design offers an ultra low profile 2mm bezel that is not affected by dirt and dust. There are also feature and control keys on the front of the screen, and a full range of connectivity options including room control.
Includes Avocor Note whiteboard software as standard.
For the first time enjoy a true tablet like experience on a large touch screen with price and performance optimised for education and business alike.
Note:
DISPLAY
Diagonal Size 65 Inch
Backlight Direct LED
Aspect Ratio 16:9
Resolution 1920 x 1080 @ 60 Hz
Brightness 350 cd/m2
Contrast Ratio 4000:1
Viewing Angle 178° / 178°
Response Time 8 ms
Supported Colors 1.07B colours
Display Orientation Landscape
TOUCH SYSTEM
Interface 2x USB
Touch Up to 10 Point High-Resolution InGlass™ Touch
Glass 3mm Tempered Anti-Glare glass
Supported Operating Systems Windows 7, 8, 10; Mac OSX** and Linux
BUILT IN OPERATING SYSTEM
Operating System Windows 10
CPU Intel Quad-core, 1.44 GHz
GPU Intel HD Graphics
RAM 2GB DDR3
Storage 32GB
WiFi Enabled 802.11 b/g/n, 2.4GHz WiFi
LAN 10/100 mbps Ethernet
Bluetooth 4.0
AUDIO
Built-in Speakers 4Ω / 2 x 10W
CONNECTIVITY
Front I/O 1x USB, 1x Win10 USB, 1x Touch USB, 1x HDMI
Rear I/O 1x HDMI, 1x DisplayPort, 1x VGA, 1x Win10 USB, 1x Win10 Ethernet,
1x Touch USB, 1x USB for Camera
Audio 3.5mm Audio in / 3.5mm Audio Out
Control RS-232C / Ethernet
PHYSICAL SPECIFICATIONS
Dimensions 1498.4 x 919.8 x 102.5 mm
Weight Net: 57 kg / Gross: 67 kg
VESA 400 x 400 mm
VESA for IPC 100 x 100 mm
Fan-less Design ✔
OSD FUNCTIONS
Source Auto Detect Function ✔
OSD Key Lock Function ✔
Freeze Frame ✔
Blank Out ✔
POWER
Power Supply AC 100V ~ 240V (50/60 Hz)
Maximum Power Consumption ≤ 250W
Stand by ≤ 0.5W
ENVIRONMENTAL
Operating Temperature 0° ~ 35°, 35% ~ 85% RH
Storage Temperature -20° ~ 60°, 35% ~ 85% RH