Designed for speed and flexibility from an ordering and installation standpoint. Chief's SYSAU Suspended Ceiling Projector System cuts installation time by one-third and includes everything needed to complete the majority of installations.
This option includes a flexible and scalable plenum-rated storage box
Note:
Adjustments: : Roll, Pitch, Yaw (3°, 10°, 360°)
Certifications: : UL Listed
Color: : White
Extension: : 0 - 12" ( 0 - 304.8 mm)
Max Equip Size (H X W X D): : 5 x 17 x 12.5" (127 x 432 x 317 mm)
Notes: : Storage: Collapsed Width 12" (305 mm); Expanded Dimensions 5.38 x 22 x 13" (137 x 559 x 330 mm)
Overall Dimensions (H x W x D): : 19.82" x 7.25" x 24.94" (503.5 x 184.2 x 633.6 mm)
Shipping Weight: : 40.80 lbs
Solution Type: : Universal
Weight Capacity: : 35 lbs (15.9 kg)