CS2030 M.2 SSD

The PNY CS2030 M.2 PCIe (Gen 3x4) NVMe solid state drive (SSD) is the extreme performance line of PNY SSDs. It is an ideal choice for extreme performance upgrade form a hard disk drive (HDD). The PNY CS2030 was designed to be an easy and quick replacement for your existing PC system, helping to realize faster boot times, quicker application launch and better overall system performance

  • Next Generation M.2 2280 based on NVMe Protocol (PCIe, Gen. 3x4). Designed for extreme performance
  • Upgrade your laptop or desktop computer and feel the difference with super-fast boot times and speedy application loads
  • Extreme performance offering up to 2,750 MB/s seq. read* and up to 1,500 MB/s seq. write* speeds
  • Up to 204,000 IOPS random read* and up to 250,000 IOPS random write Ultra low power consumption
  • Competitive 3 Year Warranty
  • 24/7 US based technical support

Manufacturer Part Number
M280CS2030-480-RB
EAN/UPC
0751492598260,751492598260
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 480GB
Read Speed: 2,750MB/s
Write Speed: 1,500MB/s
IOPS Read: 204,000
IOPS Write: 250,000
MTBF: 2,000,000 Hours
Interface: M.2 2280 PCIe NVMe
Operating System: Windows 10, Windows 8, Windows 7, Windows Vista™, Windows XP™, Linux, Mac OS X
Weight: 8g
Operating Temperature: 0°C ~ 65°C
Storage Temperature: -40°C ~ 85°C
Product Dimensions (L x W x H): 80mm x 22mm x 3.80 mm
Packaging Dimensions (L x W x H): 5.25˝ × 4.65˝ × 1.25˝
Warranty: 3-Year Limited Warranty **