EP5520 Digital Signage Display

The ViewSonic® EP5520 is a 55” all-in-one free-standing digital ePoster kiosk with a sleek, slim design. Great for grabbing attention in busy, high-traffic areas, the EP5520 comes with a scratch-proof tempered glass faceplate for added durability. Featuring Full HD 1080p resolution, 176°/176° wide-angle viewing, 400-nit brightness, 4,000:1 contrast ratio, and dual 10W stereo speakers, the EP5520 delivers customized multimedia messaging with vivid clarity. Photo and video files can be played back using the embedded Quad-core media player and 16GB of internal memory, or add your own media player using the convenient media player cradle inside the lockable security door.

Manufacturer Part Number
EP5520
EAN/UPC
0766907649918,766907649918
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Size (in.)

55

Resolution

1920 x 1080

Static Contrast Ratio

4000:1

Light Source

DLED

Full Specifications

Display

Static Contrast Ratio

4000:1

Viewing Angles

178º horizontal, 178º vertical

Resolution

1920 x 1080

Viewable Area (in.)

55

Backlight Life (Hours)

30,000

Response Time (GTG)

8ms

Light Source

DLED

Brightness

400 cd/m2

Panel Surface

7H/ 5mm Tempered glass

Aspect Ratio

16:9

Display Size (in.)

55

Audio

Internal Speakers

10W (x2)

Connector

3.5mm Audio In

1

Control (RS232)

1

Ethernet LAN (RJ45)

1

HDMI 1.4

2

VGA

1

USB 2.0 Type A

3

USB 2.0 Type B

1

Embedded Player

CPU

USB Supported internal media player

Power

Voltage

100-240 VAC

Consumption (typical)

115W

Stand-by

<.5W

Operating Conditions

Temperature

32-104º F (0–40º C)

Humidity (non-condensing)

20-80%

Dimensions (imperial) (wxhxd)

Packaging (in.)

38.7x79.3x24.3

Physical (in.)

32.2x74.8x17.7

Dimensions (metric) (wxhxd)

Packaging (mm)

983x2016x618

Physical (mm)

812x1900x450

Weight (imperial)

Gross (lbs)

150

Net (lbs)

183

Weight (metric)

Gross (kg)

83

Net Without Stand (kg)

68

Controls

On Screen Display

Picture Mode, Contrast, Brightness, Hue, Sharpness, Saturation, Anti-Flicker, Backlight, Screen, Color temperature, Bluelight Filter, Zoom Mode, OverScan, Image NR

Remote Control

Sound Mode, Bass, Treble, Balance, Surround, Alone, MHL Auto Switch, Menu Timeout, Data/Time, Off Timer, On Timer, Sleep Time, Set Password, System ID, Lock Keypad, LowerPower Standby, Restore To Default

Controls Embedded Player

Interface

OSD / Remote Control

General

Regulations

FCC/cTUVus /TUV-Mexico CoC/Mexico Energy/CE EMC/CB/ErP/PSB/RCM/BSMI

PACKAGE CONTENTS

Power Cord, Remote control with battery, Quick start guide, User's Guide, Door key

Recycle/Disposal

Please dispose of in accordance with local, state or federal laws.

Warranty

One-year limited warranty on parts, labor and backlight