CDX4952 Digital Signage Display

With stunning brightness, vibrant images, and multi-screen tiling, the ViewSonic® CDX4952 49" (48.5" viewable) commercial display is your ideal tool for creating video walls that wow! With up to 10x10 tiling installation, and an ultra-narrow bezel that measures only 3.5mm between combined displays, the CDX4952 delivers nearly seamless, high-impact messaging that helps you to astonish, inspire, and inform. Featuring full metal construction and a scratch-resistant tempered glass screen, this durable commercial-grade display delivers reliable messaging 24 hours a day, 7 days a week. With Full HD 1080p resolution, 450-nit brightness, SuperClear® technology for wide viewing angles, and dual 10W stereo speakers, the CDX492 delivers sharp, vivid images with incredible sound for superior multimedia performance.

Manufacturer Part Number
CDX4952
EAN/UPC
0766907878417,766907878417
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Size (in.)

49

Resolution

1920 x 1080

Static Contrast Ratio

1300:1

Light Source

DLED

Full Specifications

Embedded Player

CPU

USB Supported internal media player

Display

Static Contrast Ratio

1300:1

Viewing Angles

178º horizontal, 178º vertical

Resolution

1920 x 1080

Backlight Life (Hours)

50,000

Response Time (GTG)

12ms

Light Source

DLED

Brightness

450 cd/m2

Panel Surface

3H Anti-glare, hard-coating

Aspect Ratio

16:9

Display Size (in.)

49

Audio

Internal Speakers

10W (x2)

Connector

HDMI 1.4

2

DVI-D Out

1

VGA

1

Display Port

1

Display Port Out

1

YPbPr

1

Composite RCA

1

RCA Audio In

1

RCA Audio Out

1

USB 2.0

1

RS232 In

1

RS232 Out

1

Ethernet LAN (RJ45)

1

Power

Voltage

100-240 VAC

Consumption (max)

235W

Consumption (typical)

110W

Stand-by

<.5W

Controls

On Screen Display

POWER, MUTE, INPUT, VOL -/+, UP, DOWN, MENU, Picture style, Restore Style, Backlight, Colour, Sharpness, Noise Reduction, MPEG Artifact Reduction, Digital Crystal Clear, Advanced, Game or Computer, Format and Edges, Input Resolution, Sound Style, Restore Style, Bass, Treble, Balance, Surround Mode, Audio Out, Advanced Enable, H Monitors, V Monitors, Position, Frame Comp., Menu Language, Monitor ID, Eco mode, Auto Search, Clock, Scheduling, Sleep timer, CEC, Auto Adjust, Local KB Lock, RC Lock, Pixel Shift, Smart Power, Wake on LAN, Switch Nn, State, Light Sensor, LED, Switch on Delay, Logo, APM, Information OSD, DisplayPort Ver.,Cooling Fan, Network control Port, Factory Settings. View Network Settings, Network Configuration, Static IP Configuration, Digital Media, Renderer-DMR, Network Name

Operating Conditions

Temperature

41-104º F (5–40º C)

Humidity (non-condensing)

20-90%

Controls Embedded Player

Interface

OSD / Remote Control

Weight (metric)

Net (kg)

23.9

Net Without Stand (kg)

21.6

Gross (kg)

34.3

Weight (imperial)

Net (lbs)

52.6

Net Without Stand (lbs)

47.6

Gross (lbs)

75.6

Dimensions (metric) (wxhxd)

Packaging (mm)

1367 x 897 x 366

Physical (mm)

1077 x 608 x 93.5

Dimensions (imperial) (wxhxd)

Packaging (in.)

53.8 x 35.3 x 14.4

Physical (in.)

42.3 x 23.9 x 3.7

Mount

VESA Compatible

400 x 400 mm

General

Warranty

Three-year limited warranty on parts, labor and backlight

Recycle/Disposal

Please dispose of in accordance with local, state or federal laws.

PACKAGE CONTENTS

CDX4952, Remote control, User Manual, Quick Start Guide, power cables, VGA cable, RS232 cable IR sensor vcable, RS232 daisy chain cable, Edge Alignment kit, Thumb serew

Regulations

UL/cUL, FCC, Energy Star 7.0, UL-MX-CoC, Mexico Energy