Pro9510L DLP Projector

Bright and versatile for any professional installation, the ViewSonic® Pro9510L XGA projector delivers everything you need for big screens in big venues. Delivering 6,200 lumens of advanced high brightness, this projector is ideal for auditoriums, large boardrooms, houses of worship, and more. Thanks to SuperColor™ technology, content is brought to life with captivating color, crisp graphics, and stunning videos no matter the environment. Designed for installers, this top-notch performer is also easy to deploy and manage with its wide 1.7x optical zoom adjustment, a centered lens design, and a vertical/horizontal lens shift feature that provides extreme flexibility in even the most challenging installations. Thanks to the stackable design of these projectors, light output can be doubled by simply placing one projector on top of the other - perfect for large venues with high ambient light.

6,200 Lumens

Packed with 6,200 lumens and a high contrast ratio, this projector is guaranteed to produce bright images in large spaces with high ambient light including large boardrooms, conference halls, and auditoriums.

Vertical/Horizontal Lens Shift with Centered Lens

A vertical/horizontal lens shift feature offers up and down, left and right adjustments of the projection lens for flexible placement in challenging installations. What’s more, a centered lens design makes this projector ideal for replacing existing centered lens installations – making it unnecessary to move or reinstall existing ceiling mounts or projection screens.

Stackable Design

Thanks to a convenient stackable design, light output can be doubled by simply placing one projector on top of the other - perfect for large venues with high ambient light.

360-degree Orientation

A robust mechanical construction allows the projector to be installed in any horizontal or vertical orientation, at any angle. You can mount the projector pointing straight down at the floor of a museum exhibit or art gallery installation, or mount the projector upside-down at a 45-degree angle if need be.

SuperColor: Amazing Color Accuracy

ViewSonic’s proprietary SuperColor Technology features an exclusive 6-segment color wheel and dynamic lamp control capabilities, providing a wide color range and stunningly beautiful images.

Manufacturer Part Number
PRO9510L
EAN/UPC
0766907847918,766907847918
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Throw Distance: 3.3 - 55.8 ft / 1 - 17m

Throw Ratio: 1.3 - 2.21:1

Type: DLP

Lens:1.7x Manual optical zoom / manual optical focus

Lens Shift: Vertical (-10.5%/+3%) / Horizontal (+/- 3.8%)

Keystone: Vertical (± 30º) / Horizontal (± 30º)

Light Source (watt): 370

Light Source Life, Normal (hours): 1500

Light Source Life, Dynamic Eco-Mode (hours): 3500

Brightness (ANSI Lumens): 6,200

Color Depth: 30 bits, 1.07B Color (10+10+10)

Resolution: 1024 x 768

Aspect Ratio: 4:3

Resolution Type: XGA

Display Size (in.): 30 - 300 in. / 0.76 - 7.62 m

Video Signal

Frequency Horizontal: 15-100kHz

Frequency Vertical: 24-120Hz

Compatibility

PC Resolution (max): Up to 1920x1080 

PC Resolution (min): Up to 1920x1080

Connector

USB 2.0 Type A: 1

USB 2.0 Type B: 1

Ethernet LAN (RJ45): 1

3.5mm Audio Out: 1

3.5mm Audio In: 3

Control (RS232): 1

HDMI 1.4: 1

HDMI MHL: 1

DVI-D: 1

VGA In: 2

VGA Out: 1

Composite RCA Video In: 1

S-Video In: 1

Micro USB: 1

RCA Audio Out: 1

3D VESA: 1

Wired Remote In: 1

Wired Remote Out: 1

5-BNC: 1

Audio

Internal Speakers: 7W (x2)

Power

Voltage: 100~240VAC (Auto Switching), 50-60Hz (universal)

Consumption (max): 480W

Stand-by: <0.5W

Controls

Physical Controls: Power, H/V lens shift, focus, zoom, keystone/arrow keys, left/blank, right/panel key lock, menu/exit, mode/enter, source

On Screen Display: Display, Image, Video, Audio, Basic, Advanced

Operating Conditions

Temperature: 41-104º F (5–40º C)

Humidity (non-condensing): 10-85%

Additional Hardware

Kensington Lock Slot: 1

Weight (imperial)

Net (lbs): 18.26

Gross (lbs): 27.31

Weight (metric)

Net (kg): 8.29

Gross (kg): 12.4

Dimensions (metric) (wxhxd)

Packaging (mm): 576 x 436 x 291 mm

Physical (mm): 445 x 325.5 x 147.8 mm

Dimensions (imperial) (wxhxd)

Packaging (in.): 22.68 x 17.17 x 11.46 in.

Physical (in.): 17.51 x 12.81 x 5.82 in.

General

Regulations: UL, cUL, FCC, CE, EMC, CB, ROHS, REACH, SVCH, WEEE, ErP, Mexico NOM/ENERGY, PSB, RCM, CCC

PACKAGE CONTENTS: Pro9510L projector, power cable, VGA cable, laser remote control with batteries, Quick Start Guide, ViewSonic Wizard CD (with User Guide)

Warranty: Three-year limited warranty on parts and labor, 1-year limited warranty on lamp, 1st year free Express Exchange® service**

Recycle/Disposal: Please dispose of in accordance with local, state or federal laws.